EN
  • EN
  • DE

RN1110(T5LFT)

Part No RN1110(T5LFT)
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single, Pre - Biased
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case SOT
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 720117-RN1110(T5LFT)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN1110(T5LFT) CAD Model

Description

The RN1110(T5LFT) is a silicon epitaxial planar type transistor manufactured by Toshiba Semiconductor and Storage. It is primarily designed for switching and amplification applications in electronic circuits. This transistor offers reliable performance and is suitable for various low to medium power applications.

Applications:

  • Switching circuits
  • Amplification circuits
  • Inverter circuits
  • Driver circuits
  • General-purpose electronic circuits

Features:

  • Silicon epitaxial planar type: Provides stable and reliable performance.
  • Low collector saturation voltage: Minimizes power loss in switching applications.
  • High current gain: Enables efficient amplification.
  • Compact package: Allows for high-density circuit design.
  • RoHS compliant: Meets environmental regulations regarding hazardous substances.

Benefits:

  • Efficient switching: Reduces power consumption in switching applications.
  • Effective amplification: Provides high gain for signal amplification.
  • Reliable performance: Ensures stable and consistent operation.
  • Compact design: Enables miniaturization of electronic devices.
  • Environmentally friendly: Complies with RoHS regulations.

Additional Details:

The RN1110(T5LFT) transistor features a low collector saturation voltage, which is crucial for minimizing power dissipation when the transistor is in the ON state in switching circuits. The high current gain allows it to amplify signals efficiently, making it suitable for various amplifier designs. Its compact package facilitates high-density circuit board layouts. The transistor is typically used in small signal applications. The "T5LFT" suffix in the part number indicates the specific packaging and lead-free finish. It's a discrete component designed for use in a wide range of consumer and industrial electronic devices. The transistor's characteristics make it an appropriate choice for low-power switching and amplification applications.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0393
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0189
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor
Lowest to $0.0156
ON Semiconductor
TRANS PREBIAS PNP 200MW SC75
Lowest to $0.0309
Yangzhou yangjie electronic co., ltd
SOT-323 NPN 0.2W 0.1A Transisto / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50 V 100 mA 250 MHz 200 mW Surface Mount SOT-323
Lowest to $0.0150
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0471
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0319
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0850

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess