EN
  • EN
  • DE

RN1113MFV

Part No RN1113MFV
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single, Pre - Biased
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 062556-RN1113MFV
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RN1113MFV CAD Model

Description

The RN1113MFV is a low-dropout (LDO) voltage regulator offered by Toshiba Semiconductor and Storage. This regulator is engineered to deliver a stable and regulated output voltage, even with fluctuations in the input voltage or load current. Its efficiency and compact size make it particularly well-suited for portable and battery-powered applications.

Applications:

  • Mobile Devices: Power management in smartphones, tablets, and other portable devices.
  • Wearable Electronics: Voltage regulation in smartwatches, fitness trackers, and similar wearable devices.
  • Wireless Communication: Powering RF transceivers and baseband processors in wireless communication modules.
  • Microcontroller Systems: Providing a stable voltage source for microcontrollers and associated components in embedded systems.
  • Sensor Applications: Ensuring stable power for sensor circuits, resulting in reliable measurements.

Features:

  • Low Dropout Voltage: Efficiently operates even when the input voltage is only slightly higher than the desired output voltage.
  • Low Quiescent Current: Minimizes power consumption during standby mode, thereby extending battery life.
  • Overcurrent Protection: Safeguards the regulator and the load from potential damage caused by excessive current draw.
  • Thermal Shutdown: Prevents overheating by automatically shutting down the regulator when the temperature exceeds safe limits.
  • Compact Package: The small package size enables integration into space-constrained applications.
  • High Output Voltage Accuracy: Delivers a stable and precise output voltage, which ensures reliable performance of the powered components.

Benefits:

  • Extended Battery Life: Low quiescent current and high efficiency help maximize battery life in portable devices.
  • Improved System Reliability: The stable output voltage, coupled with protection features, enhances the overall reliability of the system.
  • Simplified Circuit Design: Integrated features reduce the number of external components needed, simplifying design and saving board space.
  • Damage Prevention: Overcurrent and thermal shutdown protection protect the regulator and the powered components from damage.
  • Compact Solution: The small package size is ideal for applications where space is limited.

For comprehensive technical details, including specific output voltage options, input voltage range, maximum output current, dropout voltage, and thermal characteristics, please refer to the official Toshiba RN1113MFV datasheet. The datasheet contains detailed electrical specifications, application notes, and package information.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $0.7277
Infineon Technologies
BCR 583 E6327 Infineon Technologies Digital Transistors PNP Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 183 E6327 Infineon Technologies Digital Transistors PNP Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 146 E6327 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Toshiba Semiconductor and Storage
Single, Pre-Biased Bipolar Transistors RoHS
Lowest to $0.2576
Rohm Semiconductor
TRANS PREBIAS NPN 50V 0.1A UMT3
Lowest to $0.1456
Infineon Technologies
BCR 141 E6433 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Yangzhou yangjie electronic co., ltd
Pre-Biased Bipolar Transistor (BJT) 50V 100mA 150mW Surface Mount SOT-363
Lowest to $0.0446
Infineon Technologies
BCR 148W H6327 Infineon Technologies Digital Transistors AF DIGITAL TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7149 $60.7665
200+ $0.5867 $117.3400
305+ $0.5683 $173.3315
425+ $0.5498 $233.6650
545+ $0.5325 $290.2125
730+ $0.4770 $348.2100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 168,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess