EN
  • EN
  • DE

RN1117

Part No RN1117
Manufacturer Toshiba Semiconductor and Storage
Description Switching, Inverter Circuit, Interface Circuit And Driver Circuit Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1243302-RN1117
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN1117 CAD Model

Description

The RN1117 is a silicon NPN epitaxial planar transistor designed for high-frequency amplification applications. It is typically used in VHF and UHF circuits due to its excellent high-frequency characteristics.

Applications:

  • High-Frequency Amplifiers: Suitable for use in amplifier circuits operating at VHF (Very High Frequency) and UHF (Ultra High Frequency) ranges.
  • Oscillators: Used in oscillator circuits to generate signals at specific frequencies.
  • Mixer Circuits: Can be implemented in mixer circuits to combine or convert signals in communication systems.
  • RF Front-End Amplifiers: Employed as a low-noise amplifier in the front-end of radio frequency receivers.
  • Communication Equipment: Used in a variety of communication devices like radios, television tuners and wireless communication systems.

Features:

  • High Transition Frequency (fT): Offers a high fT, enabling amplification at high frequencies. Specific fT values will vary based on operating conditions; consult the datasheet.
  • Low Noise Figure: Designed for low-noise amplification to improve the sensitivity of receiving circuits. Specific noise figure values are available in the datasheet.
  • High Power Gain: Provides high power gain, increasing the signal strength in amplifier applications.
  • Small Package: Typically available in a small surface-mount package, saving space on the PCB.

Benefits:

  • Improved Signal Reception: The low-noise figure enhances the quality of received signals, leading to better clarity.
  • Efficient Amplification: High gain allows for efficient signal amplification, reducing the need for multiple amplifier stages.
  • Compact Design: The small package size facilitates the design of compact and portable electronic devices.
  • Stable Performance: Provides stable and reliable performance in high-frequency applications.

Additional Details:

The RN1117's electrical characteristics, such as collector-emitter voltage (VCEO), collector current (IC), and power dissipation, should be carefully considered when designing circuits. Refer to the manufacturer's datasheet for specific operating conditions and maximum ratings to prevent device damage. The datasheet also contains detailed information about the device's S-parameters, which are crucial for designing high-frequency amplifier circuits. Careful biasing and matching network design are necessary to achieve optimal performance.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5255 $57.8050
270+ $0.4320 $116.6400
415+ $0.4181 $173.5115
575+ $0.4043 $232.4725
740+ $0.3915 $289.7100
990+ $0.3511 $347.5890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess