EN
  • EN
  • DE

RN1310

Part No RN1310
Manufacturer Toshiba Semiconductor and Storage
Description TOSHIBA Transistor Silicon NPN Epitaxial Type (PCT Process)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1243316-RN1310
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RN1310 CAD Model

Description

The RN1310 is a bipolar junction transistor (BJT) manufactured by Toshiba Semiconductor and Storage. This transistor is designed for switching and amplification applications. It features a low collector-emitter saturation voltage, making it efficient for switching applications. The RN1310 is typically used in circuits requiring a small signal amplifier or a switching element with moderate current and voltage requirements.

Applications

  • Switching Circuits: Used as a switch to control the flow of current in electronic circuits.
  • Amplifier Circuits: Employed in small signal amplification stages.
  • Load Drivers: Driving small loads such as LEDs or relays.
  • General-Purpose Amplification: General use in circuits requiring a small signal amplifier.

Features

  • NPN Transistor: Utilizes an NPN bipolar junction transistor (BJT).
  • Low Saturation Voltage: Reduces power dissipation during switching.
  • Small Signal Amplification: Suitable for amplifying small signals.
  • Surface Mount Package: Available in a compact surface-mount package for space-saving designs.

Benefits

  • Efficient Switching: Low saturation voltage leads to reduced power loss.
  • Compact Design: Surface mount package allows for high-density circuit layouts.
  • Versatile Application: Suitable for both switching and amplification tasks.

Additional Details

The RN1310's key specifications include its collector-emitter voltage, collector current, and power dissipation. It is typically characterized by its current gain (hFE), which determines its amplification capability. This transistor is commonly used in a wide range of consumer electronics, industrial equipment, and automotive applications where a general-purpose BJT is needed. It's RoHS compliant, indicating it is free from hazardous substances. Its small size and versatile application make it a valuable component in many electronic designs.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7554 $60.4320
190+ $0.6202 $117.8380
290+ $0.6006 $174.1740
400+ $0.5810 $232.4000
515+ $0.5613 $289.0695
690+ $0.5036 $347.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess