EN
  • EN
  • DE

RN1406

Part No RN1406
Manufacturer Toshiba Semiconductor and Storage
Description Switching, Inverter Circuit, Interface Circuit And Driver Circuit Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1243324-RN1406
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN1406 CAD Model

Description

The RN1406 is a PNP Silicon Transistor manufactured by Toshiba Semiconductor and Storage. It is designed for switching and amplifier applications in various electronic circuits. This transistor is commonly used in scenarios requiring signal amplification or electronic switching with a moderate current and voltage.

Applications:

  • Switching Circuits: Used as a switch to control the flow of current in various circuits.
  • Amplifier Circuits: Amplifies small signals in audio and instrumentation applications.
  • Load Switches: Controls the power supply to different parts of an electronic system.
  • Level Shifters: Converts voltage levels from one range to another.
  • Inverter Circuits: Inverts the polarity of a signal.
  • Driver Circuits: Drives other components, such as LEDs or relays.

Features:

  • Low Saturation Voltage: Minimizes power loss when the transistor is turned on.
  • High Current Gain: Provides significant amplification of input signals.
  • Fast Switching Speed: Enables high-frequency operation.
  • Small Signal Amplifier: Suitable for amplifying small signals in various electronic systems.
  • RoHS Compliant: Meets environmental regulations.
  • Halogen Free: Contains no halogen compounds.

Benefits:

  • Improved Efficiency: Reduces power loss and heat generation in switching applications.
  • Enhanced Signal Amplification: Provides robust signal amplification for improved system performance.
  • Extended Component Lifespan: Protects circuits from voltage spikes and surges.
  • Simplified Circuit Design: Easy to integrate into various circuit configurations.
  • Reliable Performance: Ensures stable and consistent operation.

Additional Details:

The RN1406 typically features a collector-emitter voltage rating of -50V and a collector current rating of -150mA. Its high current gain and low saturation voltage make it suitable for low-power switching and amplification applications. The device is commonly available in surface-mount packages such as SOT-23, allowing for easy integration into modern electronic designs. It's widely used in portable devices, consumer electronics, and other applications where efficient switching and amplification are required.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1,615+ $0.0358 $57.8170
3,925+ $0.0295 $115.7875
6,075+ $0.0286 $173.7450
8,370+ $0.0276 $231.0120
10,825+ $0.0267 $289.0275
14,495+ $0.0239 $346.4305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,600 pieces
MOQ: 1615 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess