EN
  • EN
  • DE

RN1411(TE85R,F)

Part No RN1411(TE85R,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single, Pre - Biased
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family Transistors(BJT) - Single,Pre - Biased
Win Source Part Number 183640-RN1411(TE85R,F)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RN1411(TE85R,F) CAD Model

Description

The RN1411(TE85R,F) is a resistor network manufactured by Toshiba Semiconductor and Storage. This component integrates multiple resistors into a single package, offering a compact and efficient solution for various electronic circuit designs. It helps reduce component count and simplifies PCB layout, making it a valuable asset in space-constrained applications.

Applications

  • Voltage Dividers: Used to create specific voltage levels within a circuit.
  • Pull-up/Pull-down Resistors: Employed to define the default state of digital inputs.
  • Current Limiting: Protects sensitive components by restricting current flow.
  • Logic Circuits: Suitable for implementing basic logic functions.
  • Signal Termination: Reduces signal reflections and improves signal integrity.

Features

  • Integrated Resistors: Contains multiple resistors in a single package.
  • Compact Size: Saves valuable PCB space.
  • High Precision: Offers accurate resistance values.
  • Stable Performance: Provides reliable operation over a wide temperature range.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Reduced Component Count: Simplifies BOM and assembly process.
  • Improved PCB Layout: Easier routing and reduced board size.
  • Enhanced Reliability: Fewer solder joints, leading to higher system reliability.
  • Cost Savings: Lower component and assembly costs.
  • Optimized Performance: Precisely matched resistors for consistent circuit behavior.

Additional Details

The RN1411(TE85R,F) typically consists of four isolated resistors. Resistance values and tolerance are specified in the datasheet. It's crucial to consult the datasheet for detailed electrical characteristics, thermal performance, and soldering recommendations. The TE85R,F suffix likely indicates the packaging type and lead-free finish. This resistor network is commonly available in surface-mount packages, which are compatible with automated assembly equipment.

Careful consideration should be given to the power dissipation requirements of the resistors in the network. The total power dissipation of the package must not be exceeded to ensure reliable operation. The operating temperature range is also a critical parameter to consider, especially in harsh environments. Proper decoupling and grounding techniques should be implemented to minimize noise and ensure signal integrity. This product is designed to provide a stable and accurate resistance network for a variety of applications.

You May Also Be Interested in

Infineon Technologies
BCR 562 E6327 Infineon Technologies Digital Transistors PNP Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 10PN H6327 Infineon Technologies Digital Transistors AF DIGITAL TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
LRC Co., Ltd
Pre-Biased Bipolar Transistor (BJT) 50V 100mA 250mW Surface Mount SC-88
Lowest to $0.0583
Infineon Technologies
BCR 148W H6327 Infineon Technologies Digital Transistors AF DIGITAL TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 573 E6327 Infineon Technologies Digital Transistors PNP Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $0.0961
MICROSS/On Semiconductor
TRANS PREBIAS
Lowest to $0.0437
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $2.9105
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess