The RN1602 is a silicon NPN epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. It's designed for use in switching and amplifier applications, offering a balance of performance and cost-effectiveness.
Applications:
- Switching circuits
- Amplifier circuits
- Inverter circuits
- Driver circuits
- Load switches
Features:
- High Collector Current: Capable of handling a moderate amount of collector current.
- Low Saturation Voltage: Minimizes power loss during switching operations.
- Fast Switching Speed: Suitable for high-frequency applications.
- Epitaxial Planar Structure: Offers good reliability and performance.
- Small Mold Package: Allows for compact designs.
Benefits:
- Efficient Switching: Low saturation voltage results in efficient switching, reducing power dissipation and improving overall efficiency.
- Versatile: Can be used in a wide range of applications.
- Compact: The small package allows for high-density mounting on circuit boards.
- Reliable: Toshiba's manufacturing ensures reliable performance.
- Cost-Effective: Provides a good balance between performance and cost.
Technical Specifications:
The RN1602 features a collector-emitter voltage (VCEO) of 50V, a collector current (IC) of 0.2A, and a power dissipation (PC) of 0.3W. It is designed to operate over a temperature range of -55°C to +150°C. The typical current gain (hFE) is between 85 and 340 depending on the specific lot and test conditions. The device comes in a small surface-mount package, compatible with automated assembly equipment.