EN
  • EN
  • DE

RN1704JE

Part No RN1704JE
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description Switching, Inverter Circuit, Interface Circuit and Driver Circuit Applications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1243363-RN1704JE
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN1704JE CAD Model

Description

The RN1704JE is a P-channel MOSFET from Toshiba Semiconductor and Storage, designed for load switching and general-purpose amplifier applications. It features a low on-resistance, enabling efficient power management and minimizing heat dissipation. Its compact package size makes it suitable for high-density circuit designs.

Applications:

  • Load switching: Controls the power supply to different parts of a circuit, reducing power consumption in standby mode.
  • DC-DC converters: Used as a switching element in DC-DC converters for portable devices and power supplies.
  • Power management circuits: Optimizes power usage in battery-powered devices.
  • General-purpose amplification: Can be used in small-signal amplifier circuits.
  • Portable devices: Smartphones, tablets, and other battery-operated devices where energy efficiency is paramount.

Features:

  • Low on-resistance (Rds(on)): Minimizes power loss and heat generation during operation.
  • Low gate threshold voltage (Vgs(th)): Enables operation with low-voltage logic circuits.
  • Compact package: Allows for high-density circuit designs.
  • High drain current (Id): Capable of handling substantial current loads.
  • RoHS compliant: Meets environmental regulations for safe and eco-friendly products.

Benefits:

  • Increased energy efficiency: Low on-resistance minimizes power dissipation, leading to cooler operation and extended battery life.
  • Improved system performance: Fast switching speed allows for higher operating frequencies and faster response times.
  • Reduced component size: Compact package saves board space and enables miniaturization of electronic devices.
  • Enhanced thermal performance: Low Rds(on) reduces heat generation, improving overall system reliability.
  • Compliance with environmental standards: Meets RoHS requirements, making it suitable for environmentally conscious applications.

Additional Details:

The RN1704JE typically features a low gate threshold voltage, which allows it to be driven directly from low-voltage logic circuits. It is available in a small surface-mount package (e.g., SOT-23 or similar), facilitating easy integration into various electronic designs. The device is designed to operate over a wide temperature range, ensuring reliable performance in demanding environments. It's crucial to consult the datasheet for specific voltage, current, and thermal characteristics to ensure the MOSFET is used within its specified operating limits.

You May Also Be Interested in

Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 10
Lowest to $0.0817
Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP 6TSSOP / Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 230MHz, 180MHz 300mW Surface Mount 6-TSSOP
Need more? Email Us
Rohm Semiconductor
TRANS DIGITAL BJT NPN/PNP 50V 10
Lowest to $0.2038
Diodes Incorporated
TRANS PREBIAS NPN/PNP SOT363
Lowest to $0.0404
Diodes Incorporated
IC TRANSISTOR ARRAY SMD / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.1964
Diodes Incorporated
IC TRANSISTOR ARRAY SMD / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.0494
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Lowest to $0.0279
Diodes Incorporated
TRANS NPN/PNP PREBIAS SOT363
Lowest to $0.0676
Diodes Incorporated
TRANS 2PNP PREBIAS 0.2W SOT363 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.3343

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess