EN
  • EN
  • DE

LCMX02-1200HC-4TG144I

Part No LCMX02-1200HC-4TG144I
Manufacturer Lattice Semiconductor Corporation
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2017+
Reference case QFP144
Manufacturer Lattice Semiconductor Corporation
Manufacturer Homepage www.latticesemi.com
Win Source Part Number 739236-LCMX02-1200HC-4TG144I
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LCMX02-1200HC-4TG144I CAD Model

Description

The LCMX02-1200HC-4TG144I is a Field-Programmable Gate Array (FPGA) from the Lattice Semiconductor MachXO2 family. It's designed to provide flexible and programmable logic for a wide range of applications. This FPGA is characterized by its low power consumption, instant-on performance, and high I/O count, making it suitable for portable devices, consumer electronics, and industrial applications.

Applications

  • Consumer Electronics: Display controllers, interface bridging, and custom logic functions in TVs, set-top boxes, and mobile devices.
  • Industrial Automation: Programmable logic controllers (PLCs), motor control, and sensor interfaces.
  • Automotive: In-vehicle networking, driver assistance systems, and infotainment.
  • Communication Equipment: Interface controllers, signal processing, and protocol conversion in routers, switches, and base stations.
  • Medical Devices: Image processing, data acquisition, and control functions in medical equipment.

Features

  • 1200 Look-Up Tables (LUTs): Provides programmable logic resources for implementing custom digital circuits.
  • High I/O Count (144 pins): Offers a large number of input/output pins for connecting to external devices.
  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in portable applications.
  • Instant-On Performance: Starts up quickly, enabling fast system boot times.
  • Embedded Memory: Includes on-chip memory blocks for data storage and processing.
  • Flexible I/O Standards: Supports a wide range of I/O standards, including LVCMOS, LVTTL, and SSTL.
  • Security Features: Protects the FPGA configuration from unauthorized access.

Benefits

  • Design Flexibility: Allows for customization of digital circuits to meet specific application requirements.
  • Fast Time-to-Market: Reduces development time by allowing designers to quickly implement and modify designs.
  • Low Power Operation: Enables energy-efficient designs, extending battery life in portable devices.
  • Cost-Effective Solution: Provides a cost-effective alternative to custom ASICs for low- to medium-volume applications.
  • Reliable Performance: Designed for stable and reliable operation in harsh environments.

Additional Details

The LCMX02-1200HC-4TG144I is programmed using the Lattice Diamond software. The exact number of LUTs, I/O pins, and embedded memory should be verified in the official Lattice Semiconductor datasheet for this specific part number. Proper power supply decoupling and signal integrity techniques are essential for ensuring stable and reliable operation. The FPGA is typically mounted on a printed circuit board (PCB) using surface-mount technology. The thermal characteristics of the device should be considered to ensure proper heat dissipation.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7167 $58.8668
9+ $12.0753 $108.6777
13+ $11.6979 $152.0727
18+ $11.3206 $203.7708
23+ $10.9432 $251.6936
31+ $9.8112 $304.1472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,755 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess