The RN1706 is a silicon NPN epitaxial planar transistor produced by Toshiba Semiconductor and Storage. This transistor is designed primarily for high-speed switching applications and general-purpose amplification needs in various electronic circuits.
Applications:
- High-Speed Switching Circuits
- Amplifier Circuits
- Inverter Circuits
- Driver Circuits
- Load switches
Features:
- Fast Switching Speed: Specifically designed for high-speed switching applications.
- Low Collector Saturation Voltage: Reduces power dissipation during switching.
- High Collector Current: Can handle a reasonable amount of current.
- Epitaxial Planar Structure: Provides good reliability.
- Small Surface Mount Package: Suitable for compact circuit designs.
Benefits:
- Efficient Switching: Low saturation voltage enhances efficiency.
- Versatile Use: Suitable for a range of applications.
- Compact Design: Small package enables high-density mounting.
- Reliable Performance: Ensures consistent and reliable operation.
- Optimized for High-Speed Applications: Designed to perform in fast-switching environments.
Technical Specifications:
The RN1706 has a collector-emitter voltage (VCEO) of 50V, a collector current (IC) of 0.2A, and a power dissipation (PC) rating of 0.3W. The operating temperature range is from -55°C to +150°C. Its current gain (hFE) typically falls between 100 and 300, ensuring effective amplification. The device is available in a small surface-mount package, making it compatible with automated assembly processes commonly used in modern electronic manufacturing.