EN
  • EN
  • DE

RN1901FE

Part No RN1901FE
Manufacturer Toshiba Semiconductor and Storage
Description Switching, Inverter Circuit, Interface Circuit and Driver Circuit Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1243368-RN1901FE
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RN1901FE CAD Model

Description

The RN1901FE is a silicon epitaxial planar type transistor manufactured by Toshiba Semiconductor and Storage. This device is designed for switching and amplification applications, particularly in high-speed circuits and low-power applications. It is commonly used in a variety of electronic devices and equipment. The RN1901FE is typically available in a small surface mount package, which allows for efficient use of board space.

Applications

  • High-speed switching circuits
  • Amplification in various electronic devices
  • Inverter circuits
  • Interface circuits
  • Portable electronic devices

Features

  • Silicon Epitaxial Planar Type
  • Low Collector Saturation Voltage: Minimizes power dissipation and improves efficiency.
  • High-Speed Switching: Designed for rapid switching operations.
  • Small Surface Mount Package: Allows for high-density circuit designs.
  • Low Base-Emitter Voltage: Allows it to be driven directly from digital logic.

Benefits

  • Improved Circuit Efficiency: Reduces power loss, leading to more efficient operation.
  • Compact Design: Allows for smaller and more compact electronic devices.
  • Reliable Performance: Designed for stable and reliable operation.
  • Simplified Assembly: Facilitates automated assembly processes.
  • High Speed: Enables high speed switching, suitable for high-frequency circuits.

Additional Details

The RN1901FE transistor is a key component in many electronic circuits, particularly where high-speed switching and low power consumption are required. Its design makes it suitable for a wide range of applications. It is crucial to consult the manufacturer's datasheet for detailed specifications and application guidelines to ensure optimal performance and reliability.

Technical Specifications:

  • Polarity: NPN
  • Package Type: SOT-23 or similar
  • Collector-Emitter Voltage (VCEO): Refer to datasheet
  • Collector Current (IC): Refer to datasheet
  • Power Dissipation: Refer to datasheet

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess