EN
  • EN
  • DE

RN1903

Part No RN1903
Manufacturer Toshiba Semiconductor and Storage
Description TOSHIBA Transistor Silicon NPN Epitaxial Type (PCT Process)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1243371-RN1903
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RN1903 CAD Model

Description

The RN1903 is a PNP silicon epitaxial transistor manufactured by Toshiba Semiconductor and Storage. It is designed for switching and amplifier applications, providing a reliable solution for various electronic circuits.

Applications:

  • Switching Circuits: Used as a switch to control current flow in various circuits.
  • Amplifier Circuits: Can be used as a small signal amplifier in audio or other applications.
  • Inverter Circuits: Implemented in inverting amplifier configurations.
  • Load Switches: Control power to different loads in electronic devices.
  • General Purpose Amplification: Suitable for a wide range of general-purpose amplification needs.

Features:

  • PNP Transistor: Offers the characteristics of a PNP transistor.
  • Low Saturation Voltage: Provides low voltage drop when the transistor is fully turned on.
  • High Current Gain (hFE): Offers high current amplification capability.
  • Small Signal Amplifier: Designed for small signal amplification.
  • Surface Mount Package: Typically available in a surface mount package for automated assembly.

Benefits:

  • Efficient Switching: Enables efficient switching performance.
  • High Gain Amplification: Provides significant signal amplification.
  • Compact Design: Suitable for space-constrained applications.
  • Reliable Performance: Offers reliable performance in various electronic circuits.
  • Easy to Integrate: Easily integrated into a variety of circuit designs.

Additional Details:

The RN1903 transistor typically features a collector current rating in the order of hundreds of milliamperes and a collector-emitter voltage rating of -50V. It is commonly used in consumer electronics, industrial equipment, and other electronic devices. Its low saturation voltage helps in reducing power dissipation and improving efficiency. It's crucial to refer to the specific datasheet for precise electrical characteristics and operating conditions.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
835+ $0.0601 $50.1835
2,025+ $0.0494 $100.0350
3,140+ $0.0478 $150.0920
4,320+ $0.0463 $200.0160
5,595+ $0.0447 $250.0965
7,485+ $0.0401 $300.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 860 pieces
MOQ: 835 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess