EN
  • EN
  • DE

RN1911

Part No RN1911
Manufacturer Toshiba Semiconductor and Storage
Description Switching, Inverter Circuit, Interface Circuit And Driver Circuit Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1243384-RN1911
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN1911 CAD Model

Description

The RN1911 is a PNP type bipolar transistor manufactured by Toshiba Semiconductor and Storage. This transistor is designed for switching and amplification applications in various electronic circuits. It's known for its reliable performance and versatility in signal control.

Applications

  • Switching Circuits
  • Amplifier Circuits
  • Inverter Circuits
  • Driver Circuits
  • General Purpose Switching

Features

  • High Collector Current: Handles a significant amount of current flow.
  • Low Saturation Voltage: Minimizes voltage drop during switching.
  • High Gain: Provides substantial amplification of input signals.
  • Fast Switching Speed: Enables quick switching operations.
  • Compact Package: Allows for easy integration into space-constrained designs.

Benefits

  • Efficient Switching: Low saturation voltage minimizes power loss.
  • Effective Amplification: High gain ensures adequate signal amplification.
  • Responsive Control: Fast switching speed allows for quick response times.
  • Simplified Circuit Design: Easy integration streamlines the development process.
  • Reliable Performance: Robust design ensures stable operation.

The RN1911 PNP transistor typically has specifications such as collector current rating, collector-emitter voltage rating, power dissipation, current gain (hFE), and operating temperature range. It is commonly available in a small surface-mount package (e.g., SOT-23) for automated assembly. The transistor's characteristics are crucial for determining its suitability for specific applications. Consult the datasheet for detailed electrical parameters and application recommendations.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7103 $60.3755
200+ $0.5833 $116.6600
310+ $0.5648 $175.0880
425+ $0.5475 $232.6875
550+ $0.5290 $290.9500
735+ $0.4736 $348.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess