EN
  • EN
  • DE

RN1911FE

Part No RN1911FE
Manufacturer Toshiba Semiconductor and Storage
Description Switching, Inverter Circuit, Interface Circuit and Driver Circuit Applications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1243385-RN1911FE
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RN1911FE CAD Model

Description

The Toshiba RN1911FE is a PNP Silicon Transistor designed for switching and amplification applications. This transistor is commonly used in various electronic circuits where a PNP transistor with moderate voltage and current handling capabilities is required.

Applications:

  • Switching circuits
  • Amplification circuits
  • Inverter circuits
  • Driver stages
  • General-purpose electronic circuits

Features:

  • Type: PNP Silicon Transistor
  • Collector-Emitter Voltage (VCEO): -50V
  • Collector Current (IC): -0.15A
  • Power Dissipation (PD): 0.3W
  • DC Current Gain (hFE): 85 to 340
  • Package: SOT-23
  • RoHS Compliant

Benefits:

  • Moderate Voltage Handling: Suitable for a variety of low-voltage applications.
  • Good Current Gain: Provides adequate amplification for many circuits.
  • Small Footprint: SOT-23 package saves board space.
  • RoHS Compliant: Environmentally friendly.
  • Easy to Use: Standard SOT-23 package simplifies board layout and assembly.

Additional Details:

The RN1911FE PNP transistor is designed to operate in switching and amplification circuits. It has a collector-emitter voltage rating of -50V and a collector current rating of -0.15A, making it suitable for low to medium power applications. The DC current gain (hFE) ranges from 85 to 340, providing adequate amplification for most common circuits. The SOT-23 package allows for easy surface mounting and saves valuable space on the PCB. This transistor is commonly found in inverters, driver stages, and other general-purpose electronic circuits where a PNP transistor is required. It is RoHS compliant, ensuring it meets environmental standards. The RN1911FE is designed for reliable performance in a variety of operating conditions. Its characteristics make it a versatile choice for many electronic designs. The transistor's gain is specified over a range of collector currents, allowing designers to select appropriate operating points.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7912 $59.3400
180+ $0.6491 $116.8380
280+ $0.6283 $175.9240
380+ $0.6087 $231.3060
495+ $0.5879 $291.0105
660+ $0.5278 $348.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,900 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess