EN
  • EN
  • DE
  • IT

RN1965

Part No RN1965
Manufacturer Toshiba Semiconductor and Storage
Description TOSHIBA Transistor Silicon NPN Epitaxial Type (PCT Process)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1243392-RN1965
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RN1965 CAD Model

Description

The RN1965 is a P-channel MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for high-speed switching applications.

Applications:

  • Load switches
  • DC-DC converters
  • Power management circuits
  • Portable devices
  • Motor control

Features:

  • Low on-resistance: Reduces power loss and improves efficiency.
  • High-speed switching: Enables fast and efficient operation.
  • Small surface mount package: Saves board space.
  • Logic level gate drive: Allows direct drive from microcontrollers.
  • RoHS compliant: Environmentally friendly.

Benefits:

  • Improved energy efficiency: Reduces power consumption and heat generation.
  • Faster switching speeds: Enables higher frequency operation.
  • Compact design: Facilitates smaller and more integrated solutions.
  • Simplified circuit design: Reduces the number of external components required.

Additional Details:

The RN1965 typically has a drain-source voltage (VDS) of -30V and a drain current (ID) of -2.5A. The on-resistance (RDS(on)) is typically 0.13 ohms at a gate-source voltage (VGS) of -10V. It is typically housed in a SOT-23 (SC-59) package. The gate threshold voltage is typically -1V. This MOSFET is designed to provide efficient switching with minimal power loss in a compact surface-mount package.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.1099 $66.5940
145+ $0.9107 $132.0515
220+ $0.8822 $194.0840
305+ $0.8538 $260.4090
395+ $0.8253 $325.9935
525+ $0.7400 $388.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 79,600 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess