EN
  • EN
  • DE

RN2102MFV

Part No RN2102MFV
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single, Pre - Biased
Description Switching, Inverter Circuit, Interface Circuit and Driver Circuit Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family Transistors(BJT) - Single,Pre - Biased
Win Source Part Number 183708-RN2102MFV
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RN2102MFV CAD Model

Description

The RN2102MFV is a silicon N-channel junction field-effect transistor (JFET) from Toshiba Semiconductor and Storage. This device is designed for low-noise amplification, analog switching, and impedance conversion in a variety of electronic circuits, especially where minimal noise and high input impedance are critical.

Applications:

  • Low-Noise Amplifiers (LNAs): Used for amplifying weak signals with minimal added noise in RF receivers, audio preamplifiers, and instrumentation amplifiers.
  • Analog Switches: Employed for switching analog signals, leveraging its low on-resistance and fast switching speeds.
  • Impedance Converters: Functions to match impedance levels between different circuit stages, ensuring efficient signal transfer.
  • Professional Audio Equipment: Integrated into high-fidelity audio mixing consoles, microphone preamps, and audio processors.
  • Sensitive Test and Measurement Instruments: Incorporated in instruments requiring high sensitivity and low noise, such as spectrum analyzers and oscilloscopes.

Features:

  • Low Noise Figure: Minimizes the noise introduced during signal amplification.
  • High Input Impedance: Presents a minimal load to the signal source, preserving signal integrity.
  • High Gain: Provides substantial signal amplification.
  • Fast Switching Speed: Enables rapid switching in analog switching applications.
  • Low On-Resistance: Reduces signal attenuation when used as an analog switch.

Benefits:

  • Improved Signal Quality: Ensures minimal signal degradation due to its low noise figure.
  • Enhanced Sensitivity: Allows for the amplification of weak signals without significant signal loss because of the high input impedance.
  • Efficient Signal Transfer: Reduces signal loss during switching operations, thanks to its low on-resistance.
  • Versatile Application: Suitable for a wide array of analog and amplification applications, providing design flexibility.
  • Reliable Performance: Manufactured by Toshiba, ensuring high-quality and dependable operation.

Additional Details:

The RN2102MFV operates within specific drain-source voltage (VDS) and gate-source voltage (VGS) ranges as outlined in its datasheet. Adhering to these recommended operating conditions is critical for achieving optimal performance and prolonging the component's lifespan. Consult the device's datasheet for comprehensive electrical characteristics, thermal considerations, and package dimensions for proper implementation in circuit designs.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.1212
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor
Lowest to $0.0142
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0393
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Lowest to $0.1363
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1744
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0523

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1413 $50.1615
865+ $0.1160 $100.3400
1,335+ $0.1124 $150.0540
1,840+ $0.1087 $200.0080
2,380+ $0.1051 $250.1380
3,185+ $0.0942 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 152,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess