EN
  • EN
  • DE

RN2106(TE85L,F)

Part No RN2106(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single, Pre - Biased
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family Transistors(BJT) - Single,Pre - Biased
Win Source Part Number 183723-RN2106(TE85L,F)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN2106(TE85L,F) CAD Model

Description

The RN2106(TE85L,F) is a silicon epitaxial planar type transistor produced by Toshiba Semiconductor and Storage. This transistor is designed for switching and amplification applications within various electronic circuits. It's known for its reliability, efficiency, and compact size, making it suitable for a broad range of applications.

Applications

  • Switching Circuits: Used for turning electronic circuits or devices on and off efficiently.
  • Amplification: Suitable for small-signal amplification stages in audio and other electronic equipment.
  • Inverter Circuits: Used in DC-to-AC power inverters.
  • Driver Circuits: Used as a driver for larger transistors or loads.
  • General Purpose Switching: Suitable for various general-purpose switching applications.

Features

  • Silicon Epitaxial Planar Type: Offers high reliability and stable performance.
  • Low On-Resistance: Minimizes power loss during switching.
  • High-Speed Switching: Enables rapid switching operations, suitable for high-frequency applications.
  • Compact Package: Allows for high-density mounting on circuit boards.
  • Pb-free (Lead-Free): Environmentally friendly, compliant with RoHS regulations.

Benefits

  • Efficient Switching: Reduces power consumption and heat generation, enhancing system efficiency.
  • Improved Reliability: Ensures stable operation and long lifespan of electronic devices.
  • Simplified Circuit Design: Easy to integrate into various electronic circuits.
  • Environmentally Friendly: Compliant with environmental standards, reducing environmental impact.
  • Cost-Effective: Provides excellent performance at a competitive price.

Additional Details

The RN2106(TE85L,F) is typically supplied in a surface-mount package, which optimizes space utilization on printed circuit boards. Its electrical characteristics include a low on-resistance, which minimizes power dissipation when the transistor is in the ON state. The transistor's high-speed switching capability makes it suitable for applications requiring fast switching times. Detailed electrical characteristics, such as voltage and current ratings, can be found in the manufacturer's datasheet. This transistor is commonly used in a wide array of consumer electronics, industrial equipment, and automotive applications where efficient and reliable switching is essential. It is designed to operate within specified temperature and voltage ranges, ensuring stable performance under various operating conditions. The “TE85L,F” suffix likely indicates specific packaging and lead-free options.

You May Also Be Interested in

Infineon Technologies
BCR 523 E6433 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
MICROSS/On Semiconductor
TRANS PREBIAS
Lowest to $0.0437
Nexperia USA Inc.
TRANS PREBIAS PNP 50V SOT23
Lowest to $0.2329
Infineon Technologies
BCR 10PN H6327 Infineon Technologies Digital Transistors AF DIGITAL TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 146 E6327 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $0.7277
Rohm Semiconductor
TRANS PREBIAS NPN 0.1A SST3
Lowest to $0.0874
Infineon Technologies
BCR 116 E6327 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0148 $70.0740
11+ $11.4992 $126.4912
16+ $11.1400 $178.2400
22+ $10.7808 $237.1776
28+ $10.4216 $291.8048
38+ $9.3440 $355.0720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess