EN
  • EN
  • DE

RN2111MFV (TL3,T)

Part No RN2111MFV (TL3,T)
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single, Pre - Biased
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family Transistors(BJT) - Single,Pre - Biased
Win Source Part Number 183736-RN2111MFV (TL3,T)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN2111MFV (TL3,T) CAD Model

Description

The RN2111MFV (TL3,T) is a silicon epitaxial planar type transistor manufactured by Toshiba Semiconductor and Storage. This transistor is designed for high-speed switching applications, offering excellent performance in a compact package.

Applications

  • High-speed switching circuits
  • DC-DC converters
  • Inverter circuits
  • Power management systems
  • Load switch

Features

  • Low on-resistance: This minimizes power loss and enhances efficiency.
  • High-speed switching: Allows for rapid switching operations, suitable for high-frequency applications.
  • Small surface mounting type (SOT-723F): Enables high-density mounting and miniaturization of electronic devices.
  • Enhancement mode: Operates in enhancement mode, providing stable and reliable performance.
  • Pb-free plating: Environmentally friendly with lead-free plating.
  • ESD protection diode included between gate and source.

Benefits

  • Improved efficiency: Low on-resistance reduces power dissipation, leading to improved overall efficiency of the application.
  • Space-saving design: Compact SOT-723F package allows for smaller and more compact designs.
  • Reliable performance: Enhancement mode operation ensures stable and dependable performance.
  • Environmentally friendly: Pb-free plating makes it suitable for environmentally conscious applications.
  • Simplified Circuit Design: The inclusion of an ESD protection diode simplifies circuit design and enhances robustness.

Additional Details

The RN2111MFV (TL3,T) transistor typically features a drain-source voltage (V<sub>DSS) rating that ensures it can handle a specific voltage range, and its gate-source voltage (V<sub>GSS) is also specified to prevent damage from overvoltage. The continuous drain current (I<sub>D) is a critical parameter indicating the amount of current the transistor can handle continuously without overheating. The power dissipation rating specifies the maximum power the device can dissipate under certain conditions. The on-resistance (R<sub>DS(on)) is a key parameter for evaluating the efficiency of the transistor as a switch; lower on-resistance results in less power loss. It adheres to RoHS compliance, restricting the use of hazardous substances.

The SOT-723F package facilitates easy mounting on PCBs using automated assembly equipment, thus reducing manufacturing costs. This transistor is well-suited for modern electronic devices which require both efficiency and compactness.

You May Also Be Interested in

LRC Co., Ltd
Pre-Biased Bipolar Transistor (BJT) 50V 100mA 250mW Surface Mount SC-88
Lowest to $0.0583
Infineon Technologies
BCR 573 E6327 Infineon Technologies Digital Transistors PNP Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $0.7277
MICROSS/On Semiconductor
TRANS PREBIAS
Lowest to $0.0437
Infineon Technologies
BCR 146 E6327 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
LRC Co., Ltd
Pre-Biased Bipolar Transistor (BJT) 50V 100mA 256mW Surface Mount SOT-363
Lowest to $0.0379
Infineon Technologies
BCR 523 E6433 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
LRC Co., Ltd
Pre-Biased Bipolar Transistor (BJT) 50V 500mA 225mW Surface Mount SOT-23
Lowest to $0.0350
Infineon Technologies
BCR 562 E6327 Infineon Technologies Digital Transistors PNP Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess