The RN2401(YA) is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) from Toshiba Semiconductor and Storage's portfolio. Building upon the base RN2401 design, it is engineered for switching applications where minimal on-resistance and effective power management are crucial. The suffix (YA) likely indicates a specific production variation, quality grade, or internal control code.
Applications
- Load switching
- Power management circuits
- DC-DC converters
- Solid-state relays
- Portable devices
Features
- P-Channel MOSFET
- Low on-resistance (RDS(on))
- Low gate threshold voltage (VGS(th))
- High-speed switching
- Small surface-mount package
Benefits
- Enables efficient power switching due to its low RDS(on) characteristic
- Simplifies drive requirements with its low gate voltage threshold
- Minimizes power losses due to its fast switching speeds
- Suited for space-constrained applications due to its compact design
- Contributes to extended battery life in portable devices via reduced power consumption
Additional Details
The RN2401(YA), similar to other RN2401 variants, features a drain-source voltage (VDS) typically around -20V, a gate-source voltage (VGS) rating around ±12V, and a continuous drain current (ID) tailored to the application's demand. The on-resistance (RDS(on)) is a key performance indicator, invariably kept at a low value to promote efficient power switching. The designation (YA) is likely a Toshiba internal code, signifying a particular characteristic of the production batch or the performance of the device within established parameters. For specific technical data, refer to the official Toshiba datasheet for the RN2401 series or consult Toshiba directly with the (YA) designation.