EN
  • EN
  • DE

BST82,235

Part No BST82,235
Manufacturer Nexperia USA Inc.
Catalog Transistors – FETs, MOSFETs – Single
Description MOSFET N-CH 100V 190MA TO236AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Not For New Designs
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 100 V
Current - Continuous Drain (Id) @ 25°C 190mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 5V
Rds On (Max) @ Id, Vgs 10Ohm @ 150mA, 5V
Vgs(th) (Max) @ Id 2V @ 1mA
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 40 pF @ 10 V
Power Dissipation (Max) 830mW (Tc)
Temperature Range - Operating 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package TO-236AB
Case / Package TO-236-3, SC-59, SOT-23-3
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1510362-BST82,235
Ultra Librarian 3D Model Ultra Librarian BST82,235 CAD Model

Description

N

You May Also Be Interested in

Nexperia USA Inc.
SMALL SIGNAL MOSFET FOR AUTOMOTI
Lowest to $5.8209
Nexperia USA Inc.
SMALL SIGNAL MOSFETS FOR AUTOMOT
Lowest to $14.5523
Diodes Incorporated
MOSFET N-CH 20V 1A X2-DFN1006-3
Lowest to $1.0187
Vishay
N-CHANNEL 20-V (D-S) MOSFET
Lowest to $2.9105
Nexperia USA Inc.
MOSFET P-CH 20V 2.6A TO236AB
Lowest to $7.2762
Infineon Technologies
MOSFET N-CH 75V 42A DPAK
Lowest to $2.0374
Siliconix
MOSFET P-CH 100V 5.6A DPAK
Lowest to $10.1866
Diodes Incorporated
BSS FAMILY SOT323 T&R 3K
Lowest to $0.3493
Littelfuse Inc.
MOSFET N-CH 1000V 3A TO263HV
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1426 $50.6230
750+ $0.1336 $100.2000
1,165+ $0.1291 $150.4015
1,670+ $0.1200 $200.4000
2,165+ $0.1155 $250.0575
2,705+ $0.1110 $300.2550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 283,360 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess