The RN2406(T5L,F,T) is a silicon PNP epitaxial planar transistor produced by Toshiba Semiconductor and Storage. It is designed for switching applications, particularly in scenarios requiring low saturation voltage and efficient operation. This transistor is used across various electronic devices for controlling current flow and signal switching.
Applications:
- Switching Circuits
- Digital Logic Circuits
- Load Switching
- Inverter Applications
Features:
- PNP Polarity
- Low Saturation Voltage
- High Collector Current Capability
- Epitaxial Planar Construction
Benefits:
- Efficient Switching: The low saturation voltage minimizes power loss, improving overall efficiency in switching operations.
- High Current Handling: Capable of handling high collector current, making it suitable for driving various loads.
- Enhanced Reliability: Epitaxial planar construction contributes to increased reliability and longer lifespan.
- Versatile Use: Ideal for switching applications in various electronic circuits and devices.
Technical Specifications:
Typical specifications for the RN2406(T5L,F,T) include:
- Collector-Emitter Voltage (VCEO): -50 V
- Collector Current (IC): -0.3 A
- Power Dissipation (PC): 0.3 W
For detailed specifications, refer to the official Toshiba datasheet for the RN2406(T5L,F,T).