EN
  • EN
  • DE

RN2421

Part No RN2421
Manufacturer Toshiba Semiconductor and Storage
Description PNP EPITAXIAL TYPE (SWITCHING, INVERTER CIRCUIT, INTERFACE CIRCUIT AND DRIVER CIRCUIT APPLICATIONS)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1243437-RN2421
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Portable Devices, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian RN2421 CAD Model

Description

The RN2421 is a Bipolar Junction Transistor (BJT) manufactured by Toshiba Semiconductor and Storage. It's designed for high-frequency amplification and switching applications.

Applications:

  • RF Amplifiers: Used in radio frequency amplifier circuits for signal boosting.
  • Oscillators: Employed in oscillator circuits to generate signals at specific frequencies.
  • Mixers: Utilized in mixer circuits to combine or convert frequencies.
  • High-Speed Switching: Suitable for high-speed switching applications where fast response times are crucial.

Features:

  • High Transition Frequency (fT): Enables operation at high frequencies.
  • Low Noise Figure: Minimizes noise introduced into the signal.
  • High Gain: Provides significant signal amplification.
  • Small Package Size: Allows for compact circuit designs.

Benefits:

  • Improved Signal Strength: Boosts weak signals for better performance.
  • Reduced Noise: Enhances signal clarity and reduces interference.
  • Efficient Operation: Provides high gain with low power consumption.
  • Compact Design: Enables miniaturization of electronic devices.

Additional Details:

The RN2421's specifications, such as its collector current (Ic), collector-emitter voltage (Vce), and power dissipation, are critical parameters for circuit design. Bipolar junction transistors operate based on the control of current between the collector and emitter terminals by the base current. The RN2421's high transition frequency makes it well-suited for applications requiring fast switching and amplification in the radio frequency range. The specific application will depend on carefully considering its characteristics in relation to the circuit requirements.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.9411 $74.8233
6+ $20.4643 $122.7858
9+ $19.8256 $178.4304
13+ $19.1857 $249.4141
16+ $18.5458 $296.7328
21+ $16.6274 $349.1754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess