The RN2902FS is a P-channel power MOSFET manufactured by Toshiba Semiconductor and Storage. This MOSFET is designed for high-efficiency power switching and control applications. It features a low on-resistance (RDS(on)) to minimize power loss and enhance overall efficiency, making it suitable for use in DC-DC converters, load switching, and power management systems.
Applications
- DC-DC Converters
- Load Switching
- Power Management Systems
- Motor Control
- LED Lighting
Features
- P-Channel Power MOSFET
- Low on-resistance (RDS(on))
- High-Speed Switching
- Surface Mount Device (SMD)
- RoHS Compliant
Benefits
- Improved Efficiency: The low on-resistance reduces power dissipation and heat generation, enhancing overall system efficiency.
- Fast Switching Speed: Enables efficient and responsive switching in high-frequency applications.
- Compact Design: The small surface mount package allows for use in space-constrained applications.
- Reliable Performance: Toshiba's manufacturing expertise ensures high reliability and long-term stability.
- Simplified Circuit Design: Easy to integrate into various power control and switching circuits.
Technical Specifications
The RN2902FS typically has a drain-source voltage (VDSS) of -30V, a gate-source voltage (VGSS) of ±20V, and a continuous drain current (ID) of approximately -2A. The on-resistance (RDS(on)) is typically around 0.15 ohms at VGS = -10V. It's available in a surface mount package, like SOP-8 or similar. For detailed specifications, refer to the official Toshiba datasheet.