The RN4607 is a P-channel MOSFET manufactured by Toshiba Semiconductor and Storage. This MOSFET is optimized for load switch applications and power management in portable devices.
Applications:
- Load Switching
- Power Management in Portable Devices
- DC-DC Conversion
- Battery Protection Circuits
- Small Signal Amplification
Features:
- Low On-Resistance
- Low Threshold Voltage
- Fast Switching Speed
- Small Surface Mount Package
- Built-in Gate Protection Diode
Benefits:
- Enhanced efficiency due to its low on-resistance, minimizing power loss.
- Simplified gate drive requirements due to its low threshold voltage.
- Improved transient response because of its fast switching speed.
- Space saving design because of small surface mount package.
- Enhanced ESD protection with the built-in gate protection diode.
Technical Specifications:
- Drain-Source Voltage (VDS): -30V
- Gate-Source Voltage (VGS): ±20V
- Drain Current (ID): -2.5A
- On-Resistance (RDS(on)): 0.115 Ω (typical) at VGS = -10V
- Power Dissipation: 1.0 W
The RN4607 P-channel MOSFET is well-suited for a variety of applications including portable devices, load switching, and power management circuits. Its low on-resistance and fast switching speed help improve system efficiency and overall performance. It is available in a small surface mount package, making it ideal for applications where board space is limited.