EN
  • EN
  • DE

ZXTN4004ZQTA

Part No ZXTN4004ZQTA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 150V 1A SOT89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 25 Weeks
Features Bipolar (BJT) Transistor NPN 150 V 1 A - 2 W Surface Mount SOT-89-3
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-243AA
Case / Package SOT-89-3
Family Name ZXTN4004
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 904408-ZXTN4004ZQTA
Ultra Librarian 3D Model Ultra Librarian ZXTN4004ZQTA CAD Model

Description

Introducing the ZXTN4004ZQTA NPN Transistor from Diodes Incorporated

The ZXTN4004ZQTA is a high-performance, energy-efficient NPN transistor designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This device is part of their ZXTN series, which is renowned for its robustness and reliability. The ZXTN4004ZQTA is specifically crafted to meet the demanding requirements of a wide range of electronic applications, making it an ideal choice for designers looking to enhance their circuit designs.

Key Features and Benefits

  • High Power Dissipation: With its ability to dissipate up to 2W of power, the ZXTN4004ZQTA can handle higher currents and voltages, which is essential for power regulation tasks.
  • High Current Capability: This transistor can support continuous collector currents up to 5A, making it suitable for high-power switching applications.
  • Low Saturation Voltage: The device offers a low collector-emitter saturation voltage (V<sub>CE(sat)), which reduces power loss and improves efficiency during operation.
  • High h<sub>FE: With a high current gain (h<sub>FE), the ZXTN4004ZQTA ensures a strong signal amplification, which is crucial for driving loads or for use in amplification stages.
  • Fast Switching Speeds: Its quick switching response is ideal for high-speed circuit designs, enabling efficient performance in digital and analog applications.
  • Durable Package: Encased in a SOT89 package, the ZXTN4004ZQTA is not only compact but also durable, with excellent thermal performance.

Applications

The versatility of the ZXTN4004ZQTA allows it to be used in a diverse array of applications, including:

  • Power management circuits
  • DC-DC converters
  • Motor control systems
  • LED drivers
  • Amplification stages in audio systems
  • Switching regulators

With its exceptional combination of power efficiency, high current handling, and fast switching capabilities, the ZXTN4004ZQTA from Diodes Incorporated stands out as a superior choice for electronic designers aiming to optimize their power control and amplification solutions. Its robust design ensures long-term reliability, making it a valuable component in both commercial and industrial electronic products.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess