EN
  • EN
  • DE

RN4981

Part No RN4981
Manufacturer Toshiba Semiconductor and Storage
Description Silicon NPN Epitaxial Type (PCT Process) Silicon PNP Epitaxial Type (PCT Process)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1243515-RN4981
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RN4981 CAD Model

Description

The RN4981 is a general-purpose transistor array manufactured by Toshiba Semiconductor and Storage. It consists of multiple transistors in a single package, offering space-saving and simplified circuit design.

Applications:

  • Inverter Circuits: Used in inverter circuits for digital logic applications.
  • Driver Circuits: Employed as driver transistors for LEDs, relays, and other loads.
  • Switching Circuits: Implemented in switching circuits for controlling various loads.
  • Interface Circuits: Used in interface circuits for connecting different voltage levels or signal types.
  • General Purpose Amplification: Employed for small signal amplification.

Features:

  • Transistor Array: Contains multiple transistors in a single package.
  • NPN Transistors: Typically consists of NPN bipolar junction transistors.
  • Low Saturation Voltage: Low saturation voltage for efficient switching.
  • High Current Gain: High current gain for signal amplification.
  • Surface Mount Package: Available in a surface mount package for space-saving design.

Benefits:

  • Space Saving: Integrates multiple transistors into a single package, reducing board space.
  • Simplified Design: Simplifies circuit design by reducing component count.
  • Cost Effective: Offers a cost-effective solution compared to using discrete transistors.
  • Easy to Use: Surface mount package simplifies assembly and soldering.
  • Reliable Performance: Designed for reliable operation in various applications.

Additional Details:

The RN4981's datasheet specifies the collector-emitter voltage (VCEO), collector current (IC), power dissipation (PD), and DC current gain (hFE) for each transistor in the array. The specific number of transistors in the array and their individual specifications can be found in the datasheet. Ensure proper biasing and heat sinking for reliable operation at higher currents. The surface mount package facilitates automated assembly.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6572 $59.1480
215+ $0.5394 $115.9710
335+ $0.5221 $174.9035
460+ $0.5059 $232.7140
595+ $0.4886 $290.7170
795+ $0.4377 $347.9715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess