EN
  • EN
  • DE

RN4989

Part No RN4989
Manufacturer Toshiba Semiconductor and Storage
Description Silicon NPN Epitaxial Type (PCT Process) Silicon PNP Epitaxial Type (PCT Process)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1243525-RN4989
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN4989 CAD Model

Description

The RN4989 is a bipolar transistor manufactured by Toshiba Semiconductor and Storage. While specific details beyond this are scarce, it's likely intended for general-purpose amplification and switching applications within various electronic circuits. Based on the 'RN' prefix which Toshiba often uses for transistors, and the limited available data, it's reasonable to infer its basic functionality.

Applications:

  • General Purpose Amplification
  • Switching Circuits
  • Driver Stages
  • Linear Amplifiers
  • Signal Processing

Features:

  • Bipolar Transistor: Operates based on the flow of both holes and electrons.
  • NPN Configuration: Likely an NPN transistor based on typical Toshiba offerings.
  • Small Signal Amplifier: Designed for amplifying small signals.
  • Moderate Current Gain: Provides a reasonable level of current amplification.
  • Surface Mount Package: Designed for automated assembly.

Benefits:

  • Signal Amplification: Amplifies weak signals for further processing.
  • Switching Capability: Can be used to switch circuits on and off.
  • Driver Stage: Can drive other components in a circuit.
  • Cost Effective: Bipolar transistors are generally cost-effective.
  • Reliable Performance: Toshiba transistors are generally reliable.

Technical Specifications:

Due to limited publicly available information, specific technical specifications such as collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PC) are not readily available. It is recommended to consult the official Toshiba datasheet or equivalent technical resources for detailed specifications if available.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.4246 $73.6984
8+ $15.1178 $120.9424
12+ $14.6454 $175.7448
17+ $14.1730 $240.9410
22+ $13.7006 $301.4132
29+ $12.2834 $356.2186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess