EN
  • EN
  • DE

ZVNL120GTA

Part No ZVNL120GTA
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 200V 320MA SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 320mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 3V, 5V
Gate-Source Threshold Voltage 1.5V @ 1mA
Max Input Capacitance 85pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2W (Ta)
Maximum Rds On at Id,Vgs 10 Ohm @ 250mA, 5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Dimension TO-261-4, TO-261AA
Win Source Part Number 036846-ZVNL120GTA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZVNL120GTA CAD Model

Description

Introducing the ZVNL120GTA N-Channel MOSFET from Diodes Incorporated

The ZVNL120GTA is a high-performance N-Channel Enhancement Mode Field Effect Transistor (MOSFET) brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This compact and efficient MOSFET is designed to meet the requirements of a wide range of electronic applications, offering a perfect blend of low on-resistance and high switching speeds.

Key Features of the ZVNL120GTA

  • Low On-Resistance: The ZVNL120GTA features an exceptionally low on-resistance, which translates to reduced power loss and improved energy efficiency during operation.
  • High-Speed Switching: With its ability to switch on and off rapidly, this MOSFET is ideal for high-speed applications, ensuring minimal switching losses and better performance in power conversion and management systems.
  • Gate Threshold Voltage: The device operates at a gate threshold voltage that allows for easy drive and control, making it compatible with a variety of logic levels and reducing the need for complex gate drive circuits.
  • Surface-Mount Package: The ZVNL120GTA comes in a TO-92-3 package, which is suitable for surface-mount technology (SMT), providing a space-saving solution for PCB designs.
  • Voltage and Current Ratings: This MOSFET can handle continuous drain currents and has a drain-source voltage rating that supports a broad range of power applications.

Applications of the ZVNL120GTA

The versatile nature of the ZVNL120GTA allows it to be used in various applications, including:

  • Power Management Circuits
  • DC-DC Converters
  • Motor Control Systems
  • Load Switching
  • Battery Management Systems
  • LED Drivers
  • Switch Mode Power Supplies (SMPS)

Diodes Incorporated's commitment to quality ensures that the ZVNL120GTA MOSFET meets the highest standards of reliability and performance. Whether you're designing consumer electronics, automotive systems, or industrial controls, the ZVNL120GTA offers a robust and efficient solution for your N-channel MOSFET needs.

For detailed specifications and application notes, designers and engineers are encouraged to consult the ZVNL120GTA datasheet available on the Diodes Incorporated website.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4399 $50.5885
280+ $0.3610 $101.0800
430+ $0.3497 $150.3710
595+ $0.3384 $201.3480
765+ $0.3271 $250.2315
1,025+ $0.2933 $300.6325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 348 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess