EN
  • EN
  • DE

SF0R3G42

Part No SF0R3G42
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (S)
Description LOW POWER SWITCHING AND CONTROL APPLICATIONS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 318634-SF0R3G42
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SF0R3G42 CAD Model

Description

The Toshiba SF0R3G42 is a transient voltage suppressor (TVS) diode designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD). It provides robust protection in a compact package, making it suitable for a variety of applications.

Applications

  • Data lines protection
  • I/O ports protection
  • Microcontroller protection
  • Portable devices
  • Automotive electronics

Features

  • Low clamping voltage: Effectively limits the voltage surge to a safe level for the protected component.
  • Fast response time: Quickly reacts to transient voltage events.
  • Small package size: Allows for space-saving designs.
  • High surge current capability: Withstands high surge currents without degradation.
  • RoHS compliant: Meets environmental regulations.

Benefits

  • Protection against voltage surges: Prevents damage to sensitive electronic components.
  • Improved system reliability: Reduces the risk of system failures due to voltage transients.
  • Extended product life: Protects against ESD and voltage surges, increasing the lifespan of electronic devices.
  • Reduced warranty costs: Minimizes the risk of failures in the field.
  • Compliance with safety standards: Helps meet regulatory requirements for electrical safety.

Detailed Specs (Typical - Consult Datasheet)

  • Breakdown Voltage: Around 3.3V. The '0R3' in the part number SF0R3G42 might refer to 0.3V, but it most likely refers to 3.3V, confirm with the datasheet.
  • Clamping Voltage: Varies depending on the surge current, typically a few volts above the breakdown voltage.
  • Reverse Standoff Voltage: A voltage below the breakdown voltage at which the diode exhibits very low leakage current.
  • Peak Pulse Current (Ipp): A measure of the surge current the diode can withstand (e.g., 8/20 μs pulse).
  • Operating Temperature Range: Typically -55°C to +125°C.
  • Package Type: SOD-323 or similar small outline package.

The Toshiba SF0R3G42 TVS diode provides essential protection against voltage surges and ESD in a compact and reliable package. Its low clamping voltage and fast response time make it an ideal choice for safeguarding sensitive electronic components in a wide range of applications.

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $0.4770
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
Hitachi, Ltd
Need more? Email Us
STMicroelectronics
Lowest to $0.3972
Lite-On Inc.
Lowest to $3.3322
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess