EN
  • EN
  • DE

SM2L54

Part No SM2L54
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (S)
Description AC POWER CONTROL APPLICATIONS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 326540-SM2L54
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM2L54 CAD Model

Description

The SM2L54 is a Schottky Barrier Diode manufactured by Toshiba Semiconductor and Storage. It is characterized by its low forward voltage drop and fast switching speed, making it suitable for applications requiring efficient rectification and high-frequency operation. Schottky diodes are widely used in power supplies, DC-DC converters, and other circuits where minimizing power losses and maximizing switching performance are critical.

Applications

  • Power Supplies: Used as a rectifier diode in switching power supplies to improve efficiency and reduce switching losses.
  • DC-DC Converters: Employed in DC-DC converters for efficient voltage conversion and fast response times.
  • Reverse Polarity Protection: Used to protect circuits from damage caused by reverse polarity connections.
  • Freewheeling Diodes: Utilized as freewheeling diodes in inductive circuits to protect switching transistors from voltage spikes.
  • High-Frequency Rectification: Suitable for high-frequency rectification applications due to its fast switching speed.

Features

  • Low Forward Voltage Drop: Minimizes power losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • Low Reverse Leakage Current: Reduces power consumption and improves circuit performance.
  • Small Package Size: Available in compact surface-mount packages for space-saving designs.
  • High Surge Current Capability: Can withstand high surge currents without failure.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Improved Efficiency: Low forward voltage drop and fast switching speed contribute to higher circuit efficiency.
  • Reduced Power Losses: Minimizes power dissipation and heat generation.
  • Enhanced Performance: Fast switching speed enables high-frequency operation and improved circuit performance.
  • Increased Reliability: Robust design and high surge current capability enhance circuit reliability.
  • Simplified Design: Easy to integrate into existing circuit designs.

Additional Details

The SM2L54 features a Schottky barrier formed between a metal and a semiconductor, resulting in a lower forward voltage drop compared to conventional PN junction diodes. Its fast switching speed is due to the absence of minority carrier injection and storage effects. Key parameters include forward voltage drop, reverse leakage current, reverse voltage, and forward current. Consult the official datasheet from Toshiba Semiconductor and Storage for comprehensive technical details and application guidelines.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Fuji Electric
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,495 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess