EN
  • EN
  • DE

SR160 K16

Part No SR160 K16
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1608+
Reference case SOD-123
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 716390-SR160 K16
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SR160 K16 CAD Model

Description

The SR160 K16 is a Schottky barrier diode manufactured by Toshiba Semiconductor and Storage. This diode is designed for high-speed switching applications and rectification purposes, where a low forward voltage drop and fast recovery time are crucial.

Applications

  • Switching power supplies
  • DC-DC converters
  • Freewheeling diodes in inductive circuits
  • Reverse polarity protection
  • High-frequency rectification

Features

  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • Fast switching speed: Enables efficient operation in high-frequency circuits.
  • High surge current capability: Provides robustness against transient voltage spikes.
  • Small surface mount package: Allows for compact designs and efficient board space utilization.
  • High reliability: Ensures stable and dependable performance.

Benefits

  • Improved efficiency: Low forward voltage drop reduces power dissipation, leading to higher overall system efficiency.
  • Enhanced performance in high-frequency applications: Fast switching speed minimizes switching losses and optimizes circuit performance.
  • Increased system reliability: High surge current capability protects the diode from damage due to transient events.
  • Smaller and more compact designs: Surface mount package allows for miniaturization of electronic devices.
  • Reduced heat generation: Lower power dissipation results in less heat, improving thermal management and prolonging component life.

Technical Specifications

While specific technical specifications may vary slightly depending on the exact revision and packaging, typical parameters for SR160 series Schottky diodes include:

  • Maximum Repetitive Peak Reverse Voltage (VRRM): Typically around 60V
  • Maximum Average Forward Rectified Current (IF(AV)): Typically around 1.0A
  • Maximum Peak Forward Surge Current (IFSM): Typically around 30A
  • Forward Voltage (VF): Typically around 0.45V at 1A
  • Reverse Leakage Current (IR): Typically around 0.1mA at VRRM
  • Operating Junction Temperature (Tj): Typically -40°C to +125°C

Always refer to the official Toshiba Semiconductor and Storage datasheet for the SR160 K16 for the most accurate and up-to-date specifications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Molex, LLC
FPC Connector
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess