EN
  • EN
  • DE

SS24(TE85R)

Part No SS24(TE85R)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 340491-SS24(TE85R)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SS24(TE85R) CAD Model

Description

The SS24(TE85R) is a surface-mount Schottky Barrier Diode manufactured by Toshiba Semiconductor and Storage. This diode is designed for high-speed switching and rectification, making it suitable for various applications where efficiency and low forward voltage drop are crucial. The 'TE85R' suffix typically indicates the specific packaging and tape-and-reel specifications for automated assembly.

Applications:

  • DC-DC Converters: Used for efficient rectification in DC-DC converters for portable devices, power supplies, and other electronic equipment.
  • Reverse Polarity Protection: Provides protection against reverse voltage connections, safeguarding sensitive circuits.
  • Freewheeling Diode: Acts as a freewheeling diode for inductive loads, preventing voltage spikes and ensuring smooth operation.
  • Battery Charging Circuits: Employed in battery charging circuits to improve efficiency and reduce power loss during charging.
  • Solar Power Systems: Used to prevent reverse current flow from batteries to solar panels, improving system efficiency.

Features:

  • Low Forward Voltage Drop: Reduces power loss and improves efficiency. The typical forward voltage drop is very low.
  • Fast Switching Speed: Allows for high-frequency operation, making it suitable for efficient switching applications.
  • Surface-Mount Package: Facilitates automated assembly and compact board layouts. The package is typically a small outline package (SOP).
  • High Surge Current Capability: Withstands high surge currents without damage, enhancing reliability.
  • RoHS Compliant: Complies with environmental regulations, reducing hazardous substances.

Benefits:

  • Improved Power Efficiency: Reduces power loss in rectification and switching circuits, leading to higher efficiency.
  • Enhanced System Reliability: The high surge current capability and robust design ensure reliable operation.
  • Compact Design: The surface-mount package allows for smaller and more compact electronic designs.
  • Reduced Heat Generation: Low forward voltage drop minimizes heat generation, improving overall system thermal performance.
  • Protection Against Damage: Provides protection against reverse polarity and voltage spikes, safeguarding connected circuits.

Additional Details:

The SS24(TE85R) typically features a maximum repetitive peak reverse voltage of 40V and a maximum average forward rectified current of 2A. The operating temperature range usually spans from -40°C to +125°C or higher. The device is commonly available in a small outline package (SOP), suitable for automated assembly. For detailed specifications and application guidelines, refer to the official datasheet provided by Toshiba Semiconductor and Storage. Correct application is key to optimal device performance and longevity.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
Fuji Electric
Lowest to $25.5532
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7829 $58.6974
15+ $8.0273 $120.4095
23+ $7.7766 $178.8618
31+ $7.5260 $233.3060
40+ $7.2742 $290.9680
54+ $6.5223 $352.2042
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess