EN
  • EN
  • DE

SSM3J13T

Part No SSM3J13T
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Description TOSHIBA Field Effect Transistor Silicon P Channel MOS Type (U-MOSII)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 192880-SSM3J13T
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSM3J13T CAD Model

Description

The SSM3J13T is a P-channel MOSFET from Toshiba Semiconductor and Storage, optimized for load switch applications and high-side switching. Its key strengths lie in its low on-resistance and compact footprint, making it suitable for portable electronic devices. This transistor contributes to improved energy efficiency and miniaturization.

Applications

  • Load Switches: Ideal for controlling power to different sections of a circuit in portable devices.
  • High-Side Switches: Used in power management circuits for efficient power distribution.
  • DC-DC Converters: Suitable for voltage regulation in various applications.
  • Power Management in Battery-Powered Devices: Contributes to extending battery life.

Features

  • Low On-Resistance: Minimizes power loss and enhances efficiency. RDS(ON) specified at different VGS levels.
  • Low Threshold Voltage: Enables efficient operation with low voltage gate drive.
  • Small Package: Facilitates compact and space-saving designs.
  • High-Speed Switching: Provides fast response times in switching applications.
  • Pb-free and RoHS compliant: Meets environmental regulations.

Benefits

  • Improved Efficiency: Reduced power dissipation leads to greater efficiency and lower heat generation.
  • Extended Battery Life: Lower power consumption results in prolonged battery life for portable electronics.
  • Compact Designs: The small package allows for smaller and more compact electronic devices.
  • Enhanced Performance: Fast switching capabilities improve overall system performance.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental standards.

Additional Details

The SSM3J13T has a drain-source voltage (VDSS) rating of -30V, and a gate-source voltage (VGSS) rating of ±20V. Its continuous drain current (ID) rating is -2.2A. The device is available in a SOT-23 package. Its low gate charge (Qg) contributes to faster switching speeds. It exhibits excellent thermal characteristics, ensuring reliable operation even at higher temperatures. This MOSFET is well-suited for applications demanding high efficiency and compact size.

You May Also Be Interested in

NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess