EN
  • EN
  • DE

SSM6J08FU TE85L

Part No SSM6J08FU TE85L
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 193068-SSM6J08FU TE85L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM6J08FU TE85L CAD Model

Description

The SSM6J08FU TE85L is a P-channel MOSFET from Toshiba Semiconductor and Storage, designed for high-efficiency power management in portable devices and various switching applications. This MOSFET is characterized by its low on-resistance, which minimizes power loss during switching, resulting in improved energy efficiency and reduced heat generation.

Applications:

  • Load switches in portable devices (smartphones, tablets, laptops)
  • Power management circuits in battery-powered systems
  • DC-DC converters
  • Motor control circuits
  • General-purpose switching applications

Features:

  • P-channel MOSFET: Suitable for low-side switching applications.
  • Low on-resistance (RDS(on)): Reduces power dissipation and improves efficiency.
  • Low threshold voltage (Vth): Enables operation with low gate drive voltages.
  • Surface-mount package: Facilitates compact designs and automated assembly.
  • Halogen-free: Compliant with environmental regulations.

Benefits:

  • Improved energy efficiency: Low on-resistance minimizes power loss, extending battery life in portable devices.
  • Reduced heat generation: Lower power dissipation leads to cooler operation, improving system reliability.
  • Simplified circuit design: Low threshold voltage allows for direct drive from logic circuits, reducing the need for additional components.
  • Compact design: Surface-mount package enables smaller and more efficient circuit layouts.
  • Environmentally friendly: Halogen-free construction contributes to environmental sustainability.

Additional Details:

The SSM6J08FU TE85L typically features a drain-source voltage (VDS) rating suitable for low-voltage applications. The gate-source voltage (VGS) rating ensures reliable operation within specified limits. The continuous drain current (ID) rating indicates the maximum current the MOSFET can handle under continuous operation, with the actual current capability being dependent on the thermal management of the application. Its fast switching speed allows for high-frequency operation in DC-DC converters and other switching circuits. The device's thermal resistance is also a critical parameter to consider for thermal design, ensuring that the MOSFET operates within its safe operating area.

This MOSFET is commonly used in a wide range of portable and battery-powered applications due to its combination of low on-resistance, low threshold voltage, and compact size, making it an ideal choice for optimizing power management and improving overall system performance. It is supplied in a small surface mount package suitable for automated assembly processes.

You May Also Be Interested in

Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess