EN
  • EN
  • DE

SSM3J14T(TE85L

Part No SSM3J14T(TE85L
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SOT23
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 734687-SSM3J14T(TE85L
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSM3J14T(TE85L CAD Model

Description

The SSM3J14T(TE85L is a P-channel MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for use in load switching, power management, and other general-purpose switching applications where a P-channel MOSFET is required.

Applications

  • Load Switching: Used to switch power to various loads in electronic circuits.
  • Power Management: Employed in power management circuits for efficient power distribution and control.
  • Battery Protection Circuits: Used in battery protection circuits to prevent overcharge and overdischarge.
  • DC-DC Converters: Can be used in certain DC-DC converter topologies.
  • Portable Devices: Found in portable devices for load switching and power management.

Features

  • P-Channel MOSFET: Enhances current flow and switching efficiency for P-channel applications.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation during operation.
  • Low Gate Threshold Voltage: Allows for operation with low gate drive voltages.
  • Small Package: Available in a small surface mount package for easy integration into PCB designs.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits

  • High Efficiency: Low on-resistance contributes to high efficiency in switching applications.
  • Reduced Power Loss: Minimizes power loss and heat generation, improving overall system performance.
  • Low Voltage Operation: Low gate threshold voltage allows for operation with low gate drive voltages, making it suitable for low-voltage applications.
  • Simplified Circuit Design: Easy to use and integrate into electronic circuits.
  • Compact Size: Small package allows for compact circuit designs.

Additional Details

The SSM3J14T(TE85L is characterized by a low on-resistance (RDS(on)) value, which minimizes power dissipation and heat generation. This feature is important in applications where efficiency is critical. The low gate threshold voltage allows for operation with low gate drive voltages, making it suitable for battery-powered and low-voltage applications. The small surface-mount package makes it easy to integrate into space-constrained designs.

This MOSFET is commonly used in applications where efficient switching and low voltage operation are required. The RoHS compliance ensures environmental compatibility. Proper thermal management is important to ensure reliable operation, especially at high current levels. The MOSFET is designed for applications where a P-channel MOSFET is needed for control or switching purposes, providing efficient and reliable performance.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1,140+ $0.0508 $57.9120
2,780+ $0.0416 $115.6480
4,290+ $0.0404 $173.3160
5,885+ $0.0393 $231.2805
7,580+ $0.0381 $288.7980
10,000+ $0.0347 $347.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,200 pieces
MOQ: 1140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess