EN
  • EN
  • DE

SSM3J15FS SSM

Part No SSM3J15FS SSM
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843749-SSM3J15FS SSM
Ultra Librarian 3D Model Ultra Librarian SSM3J15FS SSM CAD Model

Description

The SSM3J15FS is a P-channel MOSFET manufactured by Toshiba Semiconductor and Storage. This MOSFET is designed for high-speed switching applications and load switching. It offers low on-resistance and high-speed switching characteristics, making it suitable for various power management and control circuits.

Applications:

  • Load switches in portable devices
  • DC-DC converters
  • Power management circuits
  • Battery-powered applications
  • Motor control circuits

Features:

  • Low on-resistance (RDS(on))
  • High-speed switching
  • Small surface-mount package (SOT-23F)
  • Low gate charge (Qg)
  • Enhancement mode
  • Lead-free and RoHS compliant

Benefits:

  • Reduced power loss and heat generation
  • Efficient switching performance
  • Compact design for space-constrained applications
  • Improved switching efficiency
  • Easy to drive with low gate voltage
  • Environmentally friendly

Additional Details:

The SSM3J15FS P-channel MOSFET from Toshiba offers low on-resistance, minimizing power loss and heat generation, making it an efficient choice for various switching applications. Its high-speed switching capability enhances the overall performance of the circuit. The small SOT-23F surface-mount package enables compact designs, suitable for portable devices and other space-constrained applications. The low gate charge of the SSM3J15FS improves switching efficiency and reduces driving requirements. Being an enhancement-mode MOSFET, it simplifies the driving circuitry. Toshiba's commitment to environmental responsibility is reflected in its lead-free and RoHS compliance. The SSM3J15FS is ideal for use in DC-DC converters, power management circuits, and load switches, providing reliable and efficient performance. Its ability to handle moderate current levels makes it a versatile choice for a wide range of applications. The MOSFET's stable thermal characteristics contribute to its long-term reliability and consistent performance under varying operating conditions. The device's gate-source voltage threshold ensures compatibility with common logic levels, simplifying circuit design and integration.

The use of advanced manufacturing techniques by Toshiba guarantees high quality and consistent performance across different batches. The device's fast turn-on and turn-off times contribute to its suitability for high-frequency switching applications. Its robust design and high voltage breakdown rating make it a durable and safe component for power electronic circuits. The device's ease of use and availability make it a popular choice among designers and engineers for various power management applications. The MOSFET's thermal resistance characteristics allow for efficient heat dissipation, enhancing its overall reliability and performance in demanding environments. The device is well-suited for applications requiring precise and efficient power control, making it an indispensable component in modern electronic devices.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6376 $60.5720
225+ $0.5232 $117.7200
345+ $0.5070 $174.9150
475+ $0.4909 $233.1775
610+ $0.4747 $289.5670
820+ $0.4250 $348.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess