EN
  • EN
  • DE

SSM3J15FS

Part No SSM3J15FS
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 192886-SSM3J15FS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM3J15FS CAD Model

Description

The SSM3J15FS is a P-channel MOSFET from Toshiba Semiconductor and Storage, primarily used for load switching applications and high-side switching. It's known for its low on-resistance, contributing to energy efficiency in various electronic devices. The small package size is also beneficial for compact designs.

Applications

  • Load Switches: Controlling power to various circuits in portable devices.
  • High-Side Switches: Power management circuits that require switching the high-side voltage.
  • DC-DC Converters: Voltage regulation in a wide range of applications.
  • Battery-Powered Devices: Power management systems in smartphones, tablets, and other portable devices.

Features

  • Low On-Resistance (RDS(ON)): Minimizes power loss and improves efficiency.
  • Low Threshold Voltage (Vth): Allows for operation with low gate drive voltage.
  • Small Package (SOT-23): Enables compact and space-saving designs.
  • High-Speed Switching: Facilitates faster response times in switching applications.
  • Pb-free and RoHS compliant: Environmentally friendly.

Benefits

  • Enhanced Efficiency: Reduced power dissipation due to low on-resistance leads to higher efficiency.
  • Extended Battery Life: Lower power consumption contributes to prolonged battery life in portable devices.
  • Miniaturized Designs: The small package allows for smaller and more compact electronic circuits.
  • Improved System Performance: Fast switching characteristics enhance the overall system performance.
  • Environmentally Responsible: RoHS compliance ensures adherence to environmental standards.

Additional Details

The SSM3J15FS has a drain-source voltage (VDSS) rating of -20V and a gate-source voltage (VGSS) rating of ±20V. It can handle a continuous drain current (ID) of -1.5A. The power dissipation (PD) is 0.5W. The operating and storage temperature range is -55°C to 150°C. It is available in a SOT-23 package. The low gate charge (Qg) contributes to its fast switching speed. The device's thermal resistance is low, ensuring efficient heat dissipation. The SSM3J15FS is designed for applications where both power efficiency and space are critical factors.

You May Also Be Interested in

Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $27.8572
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
770+ $0.0751 $57.8270
1,890+ $0.0612 $115.6680
2,885+ $0.0601 $173.3885
4,000+ $0.0578 $231.2000
5,210+ $0.0554 $288.6340
6,980+ $0.0497 $346.9060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 770 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess