EN
  • EN
  • DE

SSM3K01T(T5L

Part No SSM3K01T(T5L
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1108+Rohs
Reference case SOT23
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 749531-SSM3K01T(T5L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM3K01T(T5L CAD Model

Description

The SSM3K01T(T5L) is a P-channel MOSFET manufactured by Toshiba Semiconductor and Storage. This MOSFET is designed for low-voltage switching applications, featuring low on-resistance and fast switching speeds. It is commonly used in load switches, DC-DC converters, and portable devices where efficient power management is crucial.

Applications

  • Load Switches: Used as a load switch to control power to different parts of a circuit.
  • DC-DC Converters: Employed in DC-DC converters for efficient voltage regulation.
  • Portable Devices: Integrated into portable devices like smartphones, tablets, and wearables for power management.
  • Power Management Circuits: Utilized in power management circuits to optimize energy usage.
  • Battery Protection Circuits: Found in battery protection circuits to prevent overcharge and over-discharge.

Features

  • Low On-Resistance: Offers low on-resistance for efficient power switching.
  • Fast Switching Speed: Enables fast switching in high-frequency applications.
  • Low Voltage Operation: Designed for low-voltage operation.
  • Small Package Size: Compact package allows for high-density mounting.
  • Logic Level Gate Drive: Can be driven directly by logic-level signals.

Benefits

  • Improved Efficiency: Low on-resistance enhances power switching efficiency.
  • Faster Switching: Fast switching speed allows for high-frequency operation.
  • Simplified Drive Circuitry: Logic-level gate drive simplifies the drive circuitry.
  • Space-Saving Design: Compact package enables compact designs.
  • Versatile Application: Suitable for a wide range of low-voltage switching applications.

Additional Details

The SSM3K01T(T5L) is available in a small surface-mount package, suitable for automated assembly. It is designed to minimize conduction losses and improve overall system efficiency. The gate threshold voltage is specified to allow for direct drive from low-voltage logic circuits. For detailed technical specifications, including drain-source voltage, drain current, on-resistance, and gate threshold voltage, refer to the Toshiba Semiconductor and Storage datasheet for the SSM3K01T(T5L). The datasheet also provides information on thermal characteristics and package dimensions to aid in proper circuit design and heat management.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2287 $58.3185
615+ $0.1883 $115.8045
950+ $0.1825 $173.3750
1,310+ $0.1767 $231.4770
1,690+ $0.1709 $288.8210
2,275+ $0.1525 $346.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,700 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess