EN
  • EN
  • DE

SSM3K04FE

Part No SSM3K04FE
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description High Speed Switching Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1259494-SSM3K04FE
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSM3K04FE CAD Model

Description

The SSM3K04FE is a P-Channel MOSFET manufactured by Toshiba Semiconductor and Storage. It's designed for small signal switching applications. It is commonly used where low voltage and low current switching is required.

Applications

  • Load Switching: Switching small loads such as LEDs or small resistive loads.
  • Analog Switches: In analog signal paths where minimal signal distortion is required.
  • Portable Devices: Used in smartphones, tablets, and other portable devices for power management.
  • DC-DC Conversion: Power switching in buck or boost converters.
  • Level Shifting: Interfacing between different voltage levels in a circuit.

Features

  • P-Channel MOSFET: Enables easy low-side switching.
  • Low On-Resistance: Reduces power loss during switching.
  • Small Package: Designed for compact applications where board space is limited.
  • Low Voltage Drive: Can be driven directly by logic level signals, reducing the need for additional driver circuitry.
  • High-Speed Switching: Provides efficient switching in high-frequency applications.

Benefits

  • Efficient Switching: Provides efficient power transfer and reduces heat dissipation.
  • Simplified Circuitry: Logic level gate drive simplifies interfacing with digital control circuits.
  • Compact Design: Small package allows for high-density designs in portable devices.
  • Reliable Performance: Designed for reliable performance in a variety of operating conditions.
  • Low Power Consumption: Minimizes power usage for extended battery life.

Additional Details

The SSM3K04FE is typically available in a small surface mount package, such as a SOT-23 or similar. Refer to the Toshiba Semiconductor and Storage datasheet for detailed specifications, including drain-source voltage, gate-source voltage, and drain current capabilities. Proper handling during soldering is important to ensure reliable performance. Consider thermal dissipation when operating at higher current levels. ESD precautions should be taken when handling the device.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess