EN
  • EN
  • DE

SSM3K09FU,LF(T

Part No SSM3K09FU,LF(T
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts ( S )
Description Mosfet, N-ch, 30V, 0.4A, SOT-323 Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1000649-SSM3K09FU,LF(T
Categories OEM Parts( S )
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SSM3K09FU,LF(T CAD Model

Description

The SSM3K09FU,LF(T is a P-channel MOSFET from Toshiba Semiconductor and Storage. It's designed for use in various switching and load switch applications where a low on-resistance and small size are important.

Applications

  • Load Switches: Controlling power to different sections of a circuit.
  • Power Management in Portable Devices: Regulating power in smartphones, tablets, and other battery-powered devices.
  • DC-DC Converters: Synchronous rectification in DC-DC converters.
  • Motor Control: Low-side switching in small motor control circuits.
  • Analog Switches: Switching analog signals.

Features

  • Low On-Resistance (RDS(on)): Minimizes power loss during switching, improving efficiency.
  • Small Package: Ultra-small package size for space-constrained applications.
  • Low Threshold Voltage (Vth): Allows for operation at low gate voltages.
  • High-Speed Switching: Enables fast switching speeds for high-frequency applications.
  • Lead-Free and RoHS Compliant: Environmentally friendly design.

Benefits

  • Improved Efficiency: Low on-resistance reduces power dissipation, improving overall system efficiency.
  • Space Saving: Small package allows for higher component density on PCBs.
  • Simplified Gate Drive: Low threshold voltage simplifies gate drive circuitry.
  • Fast Switching: Enables high-frequency operation in switching applications.
  • Environmentally Friendly: Complies with environmental regulations.

Technical Specifications (typical, refer to the datasheet for precise values):

  • Polarity: P-Channel
  • Drain-Source Voltage (VDSS): -30V (example, check datasheet)
  • Gate-Source Voltage (VGSS): ±20V (example, check datasheet)
  • Continuous Drain Current (ID): -1.5A (example, check datasheet)
  • On-Resistance (RDS(on)): 0.2 Ω at VGS = -10V (example, check datasheet)
  • Threshold Voltage (Vth): -1.0V (example, check datasheet)
  • Package: SOT-323

You May Also Be Interested in

Skyworks Solutions Inc.
EVALUATION BOARD SKY85314-11 / SKY85314-11 series Front End Evaluation Board
Need more? Email Us
Shindengen
Need more? Email Us
Murata Electronics North America
Lowest to $0.1964
NXP / Nexperia
CL READER IC'S / IC
Lowest to $2.6954
Sipex Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Semikron
Pbc Driver For One Igbt; 10A; 1700V
Need more? Email Us
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA / Configurable Registered Buffer for DDR2 IC 96-CABGA (13.5x5.5)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1451 $50.0595
840+ $0.1191 $100.0440
1,300+ $0.1154 $150.0200
1,795+ $0.1117 $200.5015
2,320+ $0.1079 $250.3280
3,100+ $0.0968 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess