EN
  • EN
  • DE

SSM3K121TU,LF(T

Part No SSM3K121TU,LF(T
Manufacturer Toshiba Semiconductor and Storage
Description Trans MOSFET N-CH Si 20V 3.2A 3-Pin UFM T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1158149-SSM3K121TU,LF(T
Categories Custom Parts
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSM3K121TU,LF(T CAD Model

Description

The SSM3K121TU,LF(T) is a P-channel MOSFET from Toshiba Semiconductor and Storage. This small signal MOSFET is designed for high-speed switching applications and load switching.

Applications:

  • High-Speed Switching: Ideal for applications requiring fast switching speeds, such as DC-DC converters and power management circuits.
  • Load Switching: Suitable for switching various loads in portable devices and other electronic equipment.
  • Analog Switches: Can be used in analog switching circuits due to its low on-resistance.
  • Power Management: Employed in power management systems for efficient power distribution and control.

Features:

  • Low On-Resistance: Offers low on-resistance (RDS(on)), minimizing power loss and improving efficiency.
  • Small Package: Available in a compact package (SOT-23), making it suitable for space-constrained applications.
  • Low Threshold Voltage: Features a low threshold voltage, enabling operation with low voltage drive circuits.
  • High-Speed Switching: Designed for high-speed switching performance.
  • Halogen-Free: Environmentally friendly due to its halogen-free construction.

Benefits:

  • Improved Efficiency: Low on-resistance minimizes power dissipation, leading to improved energy efficiency.
  • Compact Design: Small package size enables integration into compact and portable devices.
  • Simplified Circuit Design: Low threshold voltage simplifies driver circuit design.
  • Reliable Performance: Toshiba's reputation ensures reliable and consistent performance.
  • Environmentally Friendly: Halogen-free construction contributes to environmental sustainability.

Specifications:

  • Channel Type: P-Channel
  • Maximum Drain-Source Voltage: -30V
  • Maximum Gate-Source Voltage: ±20V
  • Continuous Drain Current: -0.3A
  • On-Resistance (RDS(on)): Typically 1.65Ω at VGS = -10V, 2.5Ω at VGS = -4.5V
  • Gate Threshold Voltage: -0.5 to -1.5V
  • Power Dissipation: 0.2W
  • Operating Temperature Range: -55°C to +150°C
  • Package: SOT-23

The SSM3K121TU,LF(T) MOSFET is suitable for a wide range of applications, including portable devices, power management circuits, and high-speed switching systems. Its low on-resistance, small package, and low threshold voltage make it a versatile and efficient choice for modern electronic designs.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 101,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess