EN
  • EN
  • DE

SSM3K72CFS,LF(T

Part No SSM3K72CFS,LF(T
Manufacturer Toshiba Semiconductor and Storage
Description Trans MOSFET N-CH Si 60V 0.17A 3-Pin SSM T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1149197-SSM3K72CFS,LF(T
Categories Custom Parts
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSM3K72CFS,LF(T CAD Model

Description

The SSM3K72CFS,LF(T) is a P-channel MOSFET from Toshiba Semiconductor and Storage. It is designed for load switches and high-speed switching applications, offering low on-resistance and fast switching speeds. The device is available in a compact CFS3 package, making it suitable for space-constrained applications.

Applications:

  • Load switches in portable devices: Smartphones, tablets, and laptops.
  • High-side switches in power management circuits.
  • DC-DC converters.
  • Battery protection circuits.
  • General-purpose switching applications.

Features:

  • Low on-resistance: Reduces power loss and improves efficiency.
  • Fast switching speed: Enables high-frequency operation.
  • Low threshold voltage: Allows for low voltage operation.
  • Compact CFS3 package: Saves board space.
  • RoHS compliant: Complies with environmental regulations.
  • P-Channel: Can be used on the high side of a circuit.

Benefits:

  • Improved efficiency: Low on-resistance minimizes power dissipation.
  • Reduced size: Compact package allows for smaller designs.
  • Simplified design: Low threshold voltage simplifies driver circuitry.
  • Extended battery life: Efficient switching reduces power consumption.
  • Reliable performance: Toshiba's reputation for quality ensures reliable operation.

Additional Details:

The SSM3K72CFS,LF(T) has a drain-source voltage (Vds) rating of -20V and a continuous drain current (Id) rating of -3A. The on-resistance (Rds(on)) is typically 68 mΩ at Vgs = -4.5V. The gate threshold voltage (Vth) is typically -0.8V. The device is designed for surface mount assembly and is supplied on tape and reel. This MOSFET is an excellent choice for applications requiring efficient and compact switching performance.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
520+ $0.0968 $50.3360
1,260+ $0.0795 $100.1700
1,950+ $0.0770 $150.1500
2,685+ $0.0745 $200.0325
3,475+ $0.0720 $250.2000
4,645+ $0.0646 $300.0670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,722 pieces
MOQ: 520 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess