EN
  • EN
  • DE

SSM3K15AFS,LF(T

Part No SSM3K15AFS,LF(T
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Description Mosfet, N-ch, 30V, 0.1A, SOT-416 Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 959089-SSM3K15AFS,LF(T
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SSM3K15AFS,LF(T CAD Model

Description

The SSM3K15AFS,LF(T is an N-channel MOSFET from Toshiba Semiconductor and Storage, designed for use in various switching applications. Its key features include low on-resistance, which minimizes power loss, and a compact package size, making it ideal for space-constrained applications. This MOSFET is suitable for load switching, DC-DC conversion, and other power management tasks.

Applications:

  • Load Switching: Used to efficiently switch power to different loads within a system.
  • DC-DC Converters: Employed in voltage regulation circuits for converting DC voltage levels.
  • Power Management: Integrated into power management systems for efficient energy control.
  • Portable Devices: Suitable for battery-powered devices requiring efficient switching.
  • LED Drivers: Used to control current flow in LED lighting applications.

Features:

  • N-Channel MOSFET: Provides efficient switching capabilities.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation during conduction.
  • Compact Package: Allows for high-density circuit designs.
  • Low Gate Charge (Qg): Reduces switching losses.
  • Surface Mount Technology (SMT): Facilitates automated assembly processes.

Benefits:

  • High Efficiency: Low on-resistance reduces power loss, improving overall system efficiency.
  • Compact Design: Small package size enables the creation of smaller, more portable devices.
  • Reliable Performance: Designed for stable and consistent operation in various conditions.
  • Simplified Circuit Design: Easy to integrate into different circuit configurations.
  • Reduced Heat Generation: Lower power dissipation results in less heat, improving system reliability.

Additional Details:

The SSM3K15AFS,LF(T features a low gate threshold voltage, making it easy to drive with low-voltage logic signals. The surface mount package allows for automated assembly, reducing manufacturing costs. The MOSFET is designed to operate over a wide temperature range, ensuring reliable performance in various environments. Proper thermal management is essential to maximize the device's performance and lifespan. The MOSFET is RoHS compliant, adhering to environmental standards. The device is suitable for a range of applications requiring efficient and compact switching solutions. The SSM3K15AFS,LF(T contributes to energy-efficient designs, making it an ideal choice for modern electronic devices. It supports efficient power conversion in various systems, from portable electronics to industrial applications.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
1,520+ $0.0330 $50.1600
3,695+ $0.0271 $100.1345
5,705+ $0.0263 $150.0415
7,875+ $0.0254 $200.0250
10,165+ $0.0246 $250.0590
13,640+ $0.0220 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190,000 pieces
MOQ: 1520 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess