The SSM3K15FV(TL3AP,ZE) is a P-Channel MOSFET from Toshiba Semiconductor and Storage. This MOSFET is designed for load switch applications and features a low on-resistance, enabling efficient power management in portable devices and other low-voltage systems.
Applications:
- Load Switching
- Power Management in Portable Devices
- DC-DC Converters
- Analog Switches
Features:
- P-Channel MOSFET
- Low on-resistance (RDS(on))
- Low Threshold Voltage
- Small Package: SOT-23F
- Lead-Free and RoHS Compliant
Benefits:
- Efficient Load Switching: Low RDS(on) minimizes voltage drop and power dissipation, maximizing efficiency in load switch applications.
- Low Voltage Operation: Low threshold voltage enables operation with low gate drive voltages, ideal for battery-powered devices.
- Compact Design: Small SOT-23F package allows for high-density mounting on printed circuit boards.
- Extended Battery Life: Lower power dissipation translates to longer battery life in portable electronic devices.
Additional Details:
The SSM3K15FV(TL3AP,ZE) has a drain-source voltage (VDS) rating of -20V and a continuous drain current (ID) rating of -0.3A. The typical on-resistance (RDS(on)) is 1.3 Ω at a gate-source voltage (VGS) of -4.5V. Its low gate charge (Qg) contributes to its fast switching performance. This MOSFET is particularly suitable for applications where space is limited and energy efficiency is critical. The SOT-23F package is designed for surface mount technology (SMT), facilitating automated assembly. The device operates over a junction temperature range of -55°C to +150°C.