EN
  • EN
  • DE

SSM3K17FU(TE85L)

Part No SSM3K17FU(TE85L)
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 192993-SSM3K17FU(TE85L)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM3K17FU(TE85L) CAD Model

Description

The SSM3K17FU(TE85L) is a P-channel MOSFET produced by Toshiba Semiconductor and Storage, designed for low-voltage switching applications. This MOSFET is characterized by its low on-resistance and fast switching speeds, making it suitable for power management in various portable electronic devices. The TE85L package denotes a surface-mount package, facilitating automated assembly and enabling compact designs.

Applications

  • Load switching in mobile phones and tablets
  • DC-DC conversion in portable devices
  • Power management in wearable electronics
  • Battery protection circuits
  • General-purpose switching

Features

  • P-Channel MOSFET
  • Low Drain-Source On-Resistance (RDS(ON))
  • Fast Switching Speed
  • Surface Mount Package (TE85L)
  • Small Footprint
  • RoHS Compliant

Benefits

  • Efficient Power Management: The low RDS(ON) minimizes power loss during conduction, leading to increased efficiency and extended battery life.
  • Rapid Switching: Enables fast response times in switching circuits, enhancing overall system performance.
  • Compact Design: The small surface mount package is ideal for space-constrained applications, allowing for miniaturization of electronic devices.
  • Simplified Assembly: The TE85L package is designed for automated surface mount assembly, reducing manufacturing costs and time.
  • Reliable Operation: Provides stable and dependable performance in a variety of operating conditions.

Technical Specifications: The SSM3K17FU(TE85L) typically features a drain-source voltage (VDSS) rating appropriate for low-voltage circuits, a gate-source voltage (VGSS) rating suitable for logic-level control, and a continuous drain current (ID) rating optimized for portable devices. The RDS(ON) is a key performance indicator, often specified at different gate-source voltage levels. The TE85L package provides effective thermal management. The device is also compliant with RoHS environmental regulations.

Overall, the SSM3K17FU(TE85L) is a suitable choice for power management applications in portable electronics where efficiency, fast switching, and compact size are essential. Its design caters to the stringent requirements of modern electronic devices, providing a reliable solution for switching applications.

You May Also Be Interested in

Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess