The SSM3K302T(T5L,F,T) is a P-channel MOSFET from Toshiba Semiconductor and Storage. This device is designed for high-speed switching applications. Its small size and low on-resistance contribute to efficient power management in various electronic circuits.
Applications
- Load switches
- DC-DC converters
- Power management circuits in portable devices
- High-side switches
Features
- P-channel MOSFET
- Low on-resistance (RDS(ON))
- Small surface mount package
- High-speed switching
- Low voltage drive
Benefits
- Improved energy efficiency due to low on-resistance, minimizing power loss during switching.
- Compact design allows for integration into space-constrained applications, crucial for portable devices.
- Fast switching speed enhances the performance of DC-DC converters and other switching circuits.
- Simplified driving circuitry due to low voltage drive capability.
- Reliable operation within specified voltage and temperature ranges.
Additional Details
The SSM3K302T(T5L,F,T) features a low drain-source on-resistance, which minimizes power dissipation during conduction. It is housed in a small surface mount package, suitable for automated assembly. The device is designed to operate at low gate voltages, simplifying driver circuit design. Maximum drain current and power dissipation depend on ambient temperature and mounting conditions. This MOSFET is lead-free and RoHS compliant.