The SSM5G10TU(TE85L is a P-Channel MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for use in load switching, DC-DC converters, and other power management applications where a P-Channel MOSFET is required. Its key features include low on-resistance and compact size, which are desirable for efficient and space-saving designs.
Applications:
- Load switch circuits
- DC-DC converters
- Power management in portable devices
- Battery protection circuits
- High-side switching
Features:
- P-Channel MOSFET
- Low on-resistance (RDS(on))
- Surface mount package
- Low gate charge
- Lead-free terminal plating
Benefits:
- Increased efficiency due to low on-resistance, reducing power loss
- Compact design suitable for space-constrained applications
- Simplified gate drive requirements due to low gate charge
- Environmentally friendly due to lead-free construction
Additional Details:
The SSM5G10TU(TE85L typically features a drain-source voltage rating of -30V and a continuous drain current rating of around -1.5A. The on-resistance (RDS(on)) is usually specified at a gate-source voltage (VGS) of -10V and is typically in the range of 0.2 Ohms. It is housed in a small surface mount package. For precise electrical characteristics, thermal performance, and package dimensions, refer to the official datasheet provided by Toshiba Semiconductor and Storage for the SSM5G10TU(TE85L.