EN
  • EN
  • DE

SSM6E01TU(TE85L,F)

Part No SSM6E01TU(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1096299-SSM6E01TU(TE85L,F)
Categories OEM Parts( S )
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SSM6E01TU(TE85L,F) CAD Model

Description

The SSM6E01TU(TE85L,F) is an N-channel MOSFET from Toshiba Semiconductor and Storage. This MOSFET is designed for load switching and high-speed switching applications. It is characterized by its low on-resistance, fast switching speed, and compact package, making it well-suited for portable devices and power management circuits.

Applications:

  • Load Switching: Controlling power to various loads in electronic devices.
  • DC-DC Converters: Used in DC-DC converters for efficient power conversion.
  • Power Management Circuits: Implementing power management functions in portable devices.
  • Motor Control: Switching power to small DC motors.
  • LED Backlighting: Driving LEDs in backlighting applications.

Features:

  • N-Channel MOSFET: Provides efficient switching performance.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction.
  • Fast Switching Speed: Enables high-speed switching operations.
  • Small Package: Available in a compact package for space-constrained applications.
  • Logic Level Gate Drive: Can be driven directly by logic-level signals.

Benefits:

  • Efficient Power Switching: Reduces power consumption in switching applications.
  • Improved System Performance: Enhances overall system performance with fast switching speeds.
  • Compact Design: Allows for smaller and more portable electronic devices.
  • Simplified Circuit Design: Simplifies circuit design with logic-level gate drive.
  • Increased Battery Life: Contributes to longer battery life in portable devices.

Technical Specifications: The SSM6E01TU(TE85L,F) typically features a drain-source voltage (VDSS) of 60V, a gate-source voltage (VGSS) of ±20V, and a continuous drain current (ID) of 2A. The on-resistance (RDS(on)) is typically around 0.3 ohms at a gate-source voltage of 4.5V. It is available in a small SOT-23 package. These specifications should be verified with the official datasheet.

In conclusion, the SSM6E01TU(TE85L,F) from Toshiba Semiconductor and Storage is a versatile N-channel MOSFET suitable for various switching applications, particularly where efficiency and compact size are critical requirements. Its low on-resistance and fast switching speed make it an excellent choice for power management in portable devices and other electronic systems.

You May Also Be Interested in

Vishay
SS2P3 Series 30 V 2 A High Current Density Schottky Barrier Rectifier - DO-220AA
Need more? Email Us
Honeywell
Contact for details
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
2A, 20V, Schottky Rectifier
Need more? Email Us
Vishay
DIODE SCHOTTKY 60V 3A TO277A / Diode Schottky 60 V 3A Surface Mount TO-277A (SMPC)
Need more? Email Us
Shikues
Need more? Email Us
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
STMicroelectronics
Lowest to $2.6115
Shikues
Lowest to $0.0318

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess