EN
  • EN
  • DE

SSM6J214FE(TE85L,F

Part No SSM6J214FE(TE85L,F
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 30V 3.6A ES6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 11 Weeks
Features P-Channel 30 V 3.6A (Ta) 500mW (Ta) Surface Mount ES6
Manufacturer Toshiba Semiconductor and Storage
Series U-MOSVI
Package Reel - TR
Operating Temperature Range 150°C
Mounting Surface Mount
Package SOT-563, SOT-666
Case / Package ES6
Family Name SSM6J214
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number SSM6J214FE(TE85LFDKR, SSM6J214FE(TE85LFTR, SSM3K17FULF, SSM6J214FE(TE85LFCT, SSM3K17FULF(B
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935094-SSM6J214FE(TE85L,F
Ultra Librarian 3D Model Ultra Librarian SSM6J214FE(TE85L,F CAD Model

Description

The Toshiba Semiconductor and Storage SSM6J214FE(TE85L,F is a high popularity electronic component with a balanced supply and demand status.

  • Product Name: SSM6J214FE(TE85L,F
  • Manufacturer: Toshiba Semiconductor and Storage
  • Win Source Part Number: 935094-SSM6J214FE(TE85L,F
  • Category: Discrete semiconductor products
  • Series: U-MOSVI
  • Type: P-channel 30 V 3.6A (Ta) 500mW (Ta) surface mount ES6
  • Package: reel - TR and SOT-563, SOT-666
  • Mounting: Surface mount
  • Quantity per package: 4000
  • MSL level: 1 (Unlimited)
  • Estimated production lead time: 11 weeks
  • HTSUS: 8541.21.0095
  • Other part numbers: SSM6J214FE(TE85LFDKR, SSM6J214FE(TE85LFTR, SSM3K17FULF, SSM6J214FE(TE85LFCT, SSM3K17FULF(B)

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1739 $50.4310
615+ $0.1629 $100.1835
955+ $0.1574 $150.3170
1,370+ $0.1464 $200.5680
1,775+ $0.1409 $250.0975
2,220+ $0.1354 $300.5880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess