The SSM6J215FE(TE85L is a P-channel MOSFET from Toshiba Semiconductor and Storage, designed for use in load switching and power management applications. It features low on-resistance and a small surface-mount package, making it well-suited for portable devices and other space-constrained applications.
Applications:
- Load Switch
- Power Management Circuits
- Portable Devices
- DC-DC Converters
Features:
- P-Channel MOSFET: Suitable for high-side switching applications.
- Low On-Resistance (RDS(ON)): Reduces power loss and improves efficiency.
- Small Surface Mount Package: Enables compact designs and efficient board space utilization.
- Fast Switching Speed: Enhances performance in switching applications.
Benefits:
- Improved Power Efficiency: Reduces heat dissipation and extends battery life.
- Compact Design: Allows for integration into space-constrained applications.
- Simplified Circuit Design: Reduces component count and simplifies design process.
- Enhanced Thermal Performance: Efficient heat dissipation ensures reliable operation.
Additional Details:
The SSM6J215FE(TE85L has a drain-source voltage (V<sub>DSS) rating of -20V and a continuous drain current (I<sub>D) rating that can vary, but is typically around -1A. The on-resistance (R<sub>DS(ON)) is very low, minimizing power loss during operation. The gate-source voltage (V<sub>GS) is designed to be compatible with logic-level signals, making it easy to integrate into a variety of circuits. The device is packaged in a small surface mount package, making it suitable for automated assembly and high-density board layouts. The SSM6J215FE(TE85L is designed to meet industry standards for environmental compliance.